Rego Electronics Inc. Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.5mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 0.635mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations for stacking, vertical and horizontal type One touch locking / ejecting mechanism Higher... | |
| 0.8mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 1.0mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type High quality, high reliability Target Market -... | |
| 1.27mm pitch SMD & PTH 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type Stacking Height from 7 to 30... | |
| 1x1 & 2x1 port 3.5ø audio jack Features & Benefits - A full range of products include right angle mount, vertical mount with SMD and PTH pin types available Low... | |
| 1x1 & 2x1 ports Mini DIN PCB mount jack Features & Benefits - A full range of products include positions from 3 to 8 Low cost, High quality, Long term... | |
| 1x1 and 2x1 ports SATA 7 positions PCB mount sockets Features & Benefits - Available for both right angle mount and vertical mount High quality, high reliability, Customization available Target... | |
| 1x1 port & 2x1 to 2x4 ports with various outline dimensions Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target... | |
| 1x1 port D-sub 2 rows PCB male & female connectors D-sub 2 rows cable assembly side male & female connectors Features & Benefits - A full range of D-sub 2... | |
| 1x1 port D-sub 3 row PCB male & female connectors D-sub 3 row cable assembly side male & female connectors Features & Benefits - A full range of D-sub 3... | |
| 1x1 port DC power Jack Features & Benefits - A full range of DC power Jacks include 0.65 ø, 1.0ø, 1.3ø, 1.65ø, 2.0ø, 2.5ø with SMD and PTH pin types... | |
| 1x1 port Digital Visual Interface (DVI) top mount PCB receptacle Features & Benefits - Support DVI-D (digital only), DVI-A (analog only), or DVI-I (digital and analog) High quality, high reliability,... | |
| 1x1 port Display Port top mount, reverse mount and midplane mount PCB receptacle Features & Benefits - Good for ID design High performance, high quality Target Market - Digital Signage,... | |
| 1x1 port half pitch D-sub pin type PCB mount connector Features & Benefits - A full range of products include right Angle mount, vertical mount with positions 20, 26, 40,... | |
| 1x1 port half pitch D-sub ribbon type PCB mount connector Features & Benefits - A full range of products include right angle mount, vertical mount with positions 14, 20, 26,... | |
| 1x1 port HDMI / Display Port 2 in 1 PCB mount receptacle Features & Benefits - Save PCB space Increase video display functionality and user’s convenience Target Market - Digital... | |
| 1x1 port IEEE 1394 6 conductor and 4 conductor PCB receptacle Features & Benefits - Low cost, Simplify customers’ product design, High quality, Long term supply Target Market - Industrial... | |
| 1x1 port Micro USB 2.0 B type PCB receptacles Features & Benefits - Top mount and reverse mount types are both available Low cost, High quality, Long term supply Target... | |
| 1x1 port Mini Display Port midplane mount and top mount PCB receptacles Features & Benefits - Good for ID design High performance, high quality Target Market - Digital Signage, Industrial... | |
| 1x1 port Mini USB 2.0 B type & AB type PCB receptacles Features & Benefits - Surface mount and pin through hole are both available Low cost, High quality, Long... | |
| 1x1 port SATA 13 positions PCB mount sockets Features & Benefits - Available for both right angle top mount and right angle bottom mount High quality, high reliability, Customization available... | |
| 1x1 port SATA 16 positions PCB mount sockets Features & Benefits - Available for both right angle mount and midplane mount High quality, high reliability, Customization available Target Market -... | |
| 1x1 Port SMA, SMB, SMC, MCX, MMCX Connectors and Cable Assemblies Features & Benefits - A full range of products with various outline sizes, mount angles High performance, high quality... | |
| 1x1 port USB 2.0 PCB receptacle and plug Features & Benefits - A full range of products for right angle, vertical, reverse, midplane and short body types. Low cost, Simplify... | |
| 1x1 port Video Graphics Array (VGA) PCB receptacle Features & Benefits - High quality, high reliability, Long term supply Target Market - Digital Signage, Industrial Computing, Point Of Sale, Industrial... | |
| 1x1 port with various outline dimensions Speeds at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - A full range of products available for latch up , latch down, low... | |
| 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high... | |
| 1x1 to 1x8 ports & 2x1 to 2x8 ports with various outline dimensions Features & Benefits - A full range of products, high quality, high reliability, customization available, long term... | |
| 1x1, 1xN, 2xN ports RCA PCB receptacle Features & Benefits - Low cost, Simplify customers’ product design, High quality, Long term supply Target Market - Digital Signage, Industrial Computing, Point... | |
| 1x1, 2x1 and 3x1 ports ESATA and USB2.0 2 in 1 PCB mount sockets Features & Benefits - Available for both right angle top mount and right angle bottom mount... | |
| 1xN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization... | |
| 2x1 & 3x1 ports RJ45 with transformer jacks combined with USB 2.0 socket Speeds at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB... | |
| 2x1, 3x1, 4x1 ports USB 2.0 PCB receptacles Features & Benefits - A full range of products Low cost, Simplify customers’ product design, High quality, Long term supply Target Market... | |
| 2XN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization... | |
| Product Series 1x1 port with various outline dimensions 3x1 port : single RJ45 + double deck USB3.0 Speeds at 10GBASE-T (802.3an), 5GBASE-T & 2.5BASE-T (802.3bz) available Features & Benefits A... | |
| A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be... | |
| CFast card embedded host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and vibration conditions... | |
| CFast card input / output host connectors Features & Benefits - Available for right angle-top mount with push-push / push-pull ejector Save PCB space - with stand-off for placing components... | |
| CFast card low profile host connectors Features & Benefits - Available for both right angle top mount and reverse mount For high density system and portable device such as rugged... | |
| CFast card vertical mount host connectors Features & Benefits - Available for vertical-top mount Vertical mount to save PCB space Well-designed card locking mechanism - work under industrial shock and... | |
| DIN 41612 backplane connectors and cable assemblies Features & Benefits - A full series of DIN 41612 backplane connectors with data, power or coax contacts and various number of positions... | |
| Features - - Screw Locking - Low Profile - 2 Power Contacts Electrical Characteristics: -Current Rating : Power Contact 50A Operating Temperature : -40℃~+85℃ Mate With 80322-4P02B7PPA (Right Angle Receptacle)... | |
| Features - Guide Pins - 8 Power Contacts - 25 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-1A04S25D04B71D NG1A-A001 (Right Angle... | |
| Features - Guide Pins - 8 Power Contacts - 25 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-4D04S24A04B72D NG1A (Right Angle... | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With :... | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-1A01S10D01B71D... | |
| Features - Screw Locking - Low Profile - 2 Power Contacts Electrical Characteristics: -Current Rating : Power Contact 50A Operating Temperature : -40℃~+85℃ Mate With 80322-1P02B7PPA (Right Angle Plug) | |
| Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -... | |
| FPC / FFC 0.3mm pitch PCB mount jack Features & Benefits - A full range of products include positions from 13 to 71 Well-designed press locking mechanism Low cost, Long... | |
| FPC / FFC 0.5mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 60 Well-designed press... | |
| FPC/FFC 1.0mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 40 Well-designed press type and... | |
| Future Bus 2mm backplane connectors and cable assemblies Features & Benefits - A full series of Future Bus 2mm backplane connectors with data, power or coax contacts and various number... | |
| Hard Metric 2mm backplane connectors Features & Benefits - A full series of Hard Metric 2mm backplane connectors with data, power or coax contacts and various number of positions available... | |
| Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector Features & Benefits - Simplify power design Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing | |
| M.2 (NGFF) PCB Mount connectors and stand-off mechanical parts Features & Benefits - Available for right angle-top mount type with various heights at 3.2 & 4.2mm and various key position... | |
| Micro Coax PCB Receptacle, Cable plug, Cable Assembly and Board to Board Connectors Features & Benefits - A full range of Micro Coax connectors, compatible with HRS U.FL, IPEX MHF,... | |
| Micro Coax PCB Switches Micro Coax Test Adaptor with SMA Jack ( or Plug ) Cable Assemblies Features & Benefits - A full range of products, compatible with MURATA MM... | |
| Mini PCI 124 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount type with various heights at 4.0, 5.2, 5.6, 6.0,... | |
| Mini PCI-e 52 positions PCB Mount connectors and stand-off mechanical parts Features & Benefits - A full range of products include right angle top mount type with various heights at... | |
| Mini SAS 26P/36P PCB mount connectors and cable assemblies Features & Benefits - Available for right angle, vertical and SMD type High quality, high reliability, customization available Target Market -... | |
| Pitch 0.8mm x1.2mm to 2.54mm SMD & PTH Female Headers Features & Benefits - Normal height, elevated height and low profile available Top entry, bottom entry & side entry available... | |
| Pitch 1.27 x 1.27, 1.27 x 2.54, 2.00 x 2.00 & 2.54 x 2.54mm SMD & PTH Box Headers Features & Benefits - Normal height, elevated height available Right angle... | |
| Power backplane connectors available in right angle male & vertical female types. Features & Benefits - One power contact carrying 15A Small size Target Market - Telecommunication, Networking, Data Communication,... | |
| Power backplane connectors available in right angle male & vertical female types. Features & Benefits - One power contact carrying 65A, plus full modular design enables customers choose their own... | |
| Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one... | |
| Product Series - 1x1 port plug & receptacle Features & Benefits - IP67 grade water proof capability, High quality, high reliability Target Market - Industrial Ethernet Switch, Rugged Computing | |
| Product Series - 1x1 port USB3.0 with detect pin receptacle 1x1 port USB2.0 with detect pin receptacle Features & Benefits - Detect an USB device (periphery) plug in and then... | |
| Product Series - U.2 (SFF-8639) 68 positions connector Features & Benefits - This connector meets the 12 Gb/s electrical performance requirements defined by SAS-3(Serial Attached SCSI – 3)and intermates with... | |
| RJ45 Jack integrated with one USB 2.0 port or two USB 2.0 ports, Selective LED integration and colors Features & Benefits - A full range of products, high quality, high... | |
| SAS 29 positions connectors Features & Benefits - A full range of products include right angle, vertical, PTH, SMD and Press Fit types High quality, high reliability, customization available Target... | |
| SATA 22 positions plugs and sockets Features & Benefits - A full range of products include right angle, top mount, midplane mount, reverse mount and vertical PTH and SMD are... | |
| Vertical, Right Angle types are available for selection Features & Benefits - Mixed power and signal contacts High-current, low-profile connector extends mounting flexibility to backplane or midplane mating applications Target... |