Rego Electronics Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.5mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 0.635mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations for stacking, vertical and horizontal type One touch locking / ejecting mechanism Higher... | |
| 0.8mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 1.0mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type High quality, high reliability Target Market -... | |
| 1.27mm pitch SMD & PTH 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type Stacking Height from 7 to 30... | |
| 1x1 & 2x1 port 3.5ø audio jack Features & Benefits - A full range of products include right angle mount, vertical mount with SMD and PTH pin types available Low... | |
| 1x1 & 2x1 ports Mini DIN PCB mount jack Features & Benefits - A full range of products include positions from 3 to 8 Low cost, High quality, Long term... | |
| 1x1 and 2x1 ports SATA 7 positions PCB mount sockets Features & Benefits - Available for both right angle mount and vertical mount High quality, high reliability, Customization available Target... | |
| 1x1 port & 2x1 to 2x4 ports with various outline dimensions Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target... | |
| 1x1 port D-sub 2 rows PCB male & female connectors D-sub 2 rows cable assembly side male & female connectors Features & Benefits - A full range of D-sub 2... | |
| 1x1 port D-sub 3 row PCB male & female connectors D-sub 3 row cable assembly side male & female connectors Features & Benefits - A full range of D-sub 3... | |
| 1x1 port DC power Jack Features & Benefits - A full range of DC power Jacks include 0.65 ø, 1.0ø, 1.3ø, 1.65ø, 2.0ø, 2.5ø with SMD and PTH pin types... | |
| 1x1 port Digital Visual Interface (DVI) top mount PCB receptacle Features & Benefits - Support DVI-D (digital only), DVI-A (analog only), or DVI-I (digital and analog) High quality, high reliability,... | |
| 1x1 port Display Port top mount, reverse mount and midplane mount PCB receptacle Features & Benefits - Good for ID design High performance, high quality Target Market - Digital Signage,... | |
| 1x1 port half pitch D-sub pin type PCB mount connector Features & Benefits - A full range of products include right Angle mount, vertical mount with positions 20, 26, 40,... | |
| 1x1 port half pitch D-sub ribbon type PCB mount connector Features & Benefits - A full range of products include right angle mount, vertical mount with positions 14, 20, 26,... | |
| 1x1 port HDMI / Display Port 2 in 1 PCB mount receptacle Features & Benefits - Save PCB space Increase video display functionality and user’s convenience Target Market - Digital... | |
| 1x1 port IEEE 1394 6 conductor and 4 conductor PCB receptacle Features & Benefits - Low cost, Simplify customers’ product design, High quality, Long term supply Target Market - Industrial... | |
| 1x1 port Micro USB 2.0 B type PCB receptacles Features & Benefits - Top mount and reverse mount types are both available Low cost, High quality, Long term supply Target... | |
| 1x1 port Mini Display Port midplane mount and top mount PCB receptacles Features & Benefits - Good for ID design High performance, high quality Target Market - Digital Signage, Industrial... | |
| 1x1 port Mini USB 2.0 B type & AB type PCB receptacles Features & Benefits - Surface mount and pin through hole are both available Low cost, High quality, Long... | |
| 1x1 port SATA 13 positions PCB mount sockets Features & Benefits - Available for both right angle top mount and right angle bottom mount High quality, high reliability, Customization available... | |
| 1x1 port SATA 16 positions PCB mount sockets Features & Benefits - Available for both right angle mount and midplane mount High quality, high reliability, Customization available Target Market -... | |
| 1x1 Port SMA, SMB, SMC, MCX, MMCX Connectors and Cable Assemblies Features & Benefits - A full range of products with various outline sizes, mount angles High performance, high quality... | |
| 1x1 port USB 2.0 PCB receptacle and plug Features & Benefits - A full range of products for right angle, vertical, reverse, midplane and short body types. Low cost, Simplify... | |
| 1x1 port Video Graphics Array (VGA) PCB receptacle Features & Benefits - High quality, high reliability, Long term supply Target Market - Digital Signage, Industrial Computing, Point Of Sale, Industrial... | |
| 1x1 port with various outline dimensions Speeds at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - A full range of products available for latch up , latch down, low... | |
| 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high... | |
| 1x1 to 1x8 ports & 2x1 to 2x8 ports with various outline dimensions Features & Benefits - A full range of products, high quality, high reliability, customization available, long term... | |
| 1x1, 1xN & 2xN Ports BNC Connectors (50Ω or 75Ω) Features & Benefits - A full range of BNC Connectors with various outline sizes, mount angles and number of ports... | |
| 1x1, 1xN, 2xN ports RCA PCB receptacle Features & Benefits - Low cost, Simplify customers’ product design, High quality, Long term supply Target Market - Digital Signage, Industrial Computing, Point... | |
| 1x1, 2x1 and 3x1 ports ESATA and USB2.0 2 in 1 PCB mount sockets Features & Benefits - Available for both right angle top mount and right angle bottom mount... | |
| 1xN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization... | |
| 2.00mm pitch 2 pieces battery connectors ( female / battery pack, male / computer ) Features & Benefits - A full range of products include high current rating at 7A,... | |
| 2.50mm pitch 2 pieces battery connectors ( female / battery pack, male / computer ) Features & Benefits - A full range of products include high current rating at 6A,... | |
| 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current rating at 2A, with positions from 02 to... | |
| 2.5mm pitch Spring type battery vertical mount connectors Features & Benefits - A full range of products include high current rating at 2A, with positions from 02 to 09 and... | |
| 2x1 & 3x1 ports RJ45 with transformer jacks combined with USB 2.0 socket Speeds at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB... | |
| 2x1, 3x1, 4x1 ports USB 2.0 PCB receptacles Features & Benefits - A full range of products Low cost, Simplify customers’ product design, High quality, Long term supply Target Market... | |
| 2XN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization... | |
| Product Series 1x1 port with various outline dimensions 3x1 port : single RJ45 + double deck USB3.0 Speeds at 10GBASE-T (802.3an), 5GBASE-T & 2.5BASE-T (802.3bz) available Features & Benefits A... | |
| A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be... | |
| CFast card embedded host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and vibration conditions... | |
| CFast card input / output host connectors Features & Benefits - Available for right angle-top mount with push-push / push-pull ejector Save PCB space - with stand-off for placing components... | |
| CFast card low profile host connectors Features & Benefits - Available for both right angle top mount and reverse mount For high density system and portable device such as rugged... | |
| CFast card vertical mount host connectors Features & Benefits - Available for vertical-top mount Vertical mount to save PCB space Well-designed card locking mechanism - work under industrial shock and... | |
| CFexpress is a next generation memory card based on the proven and popular PCIE® interface, and the highly efficient NVM Express® stack, for applications requiring high throughput and low latency... | |
| DIN 41612 backplane connectors and cable assemblies Features & Benefits - A full series of DIN 41612 backplane connectors with data, power or coax contacts and various number of positions... | |
| Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input... | |
| Features - - Screw Locking - Low Profile - 2 Power Contacts Electrical Characteristics: -Current Rating : Power Contact 50A Operating Temperature : -40℃~+85℃ Mate With 80322-4P02B7PPA (Right Angle Receptacle)... | |
| Features - Guide Pins - 8 Power Contacts - 25 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-1A04S25D04B71D NG1A-A001 (Right Angle... | |
| Features - Guide Pins - 8 Power Contacts - 25 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-4D04S24A04B72D NG1A (Right Angle... | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With :... | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ | |
| Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With 80321-1A01S10D01B71D... | |
| Features - Screw Locking - Low Profile - 2 Power Contacts Electrical Characteristics: -Current Rating : Power Contact 50A Operating Temperature : -40℃~+85℃ Mate With 80322-1P02B7PPA (Right Angle Plug) | |
| Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -... | |
| FPC / FFC 0.3mm pitch PCB mount jack Features & Benefits - A full range of products include positions from 13 to 71 Well-designed press locking mechanism Low cost, Long... | |
| FPC / FFC 0.5mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 60 Well-designed press... | |
| FPC/FFC 1.0mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 40 Well-designed press type and... | |
| Future Bus 2mm backplane connectors and cable assemblies Features & Benefits - A full series of Future Bus 2mm backplane connectors with data, power or coax contacts and various number... | |
| Hard Metric 2mm backplane connectors Features & Benefits - A full series of Hard Metric 2mm backplane connectors with data, power or coax contacts and various number of positions available... | |
| Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector Features & Benefits - Simplify power design Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing | |
| M.2 (NGFF) PCB Mount connectors and stand-off mechanical parts Features & Benefits - Available for right angle-top mount type with various heights at 3.2 & 4.2mm and various key position... | |
| Micro Coax PCB Receptacle, Cable plug, Cable Assembly and Board to Board Connectors Features & Benefits - A full range of Micro Coax connectors, compatible with HRS U.FL, IPEX MHF,... | |
| Micro Coax PCB Switches Micro Coax Test Adaptor with SMA Jack ( or Plug ) Cable Assemblies Features & Benefits - A full range of products, compatible with MURATA MM... | |
| Mini PCI 124 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount type with various heights at 4.0, 5.2, 5.6, 6.0,... | |
| Mini PCI-e 52 positions PCB Mount connectors and stand-off mechanical parts Features & Benefits - A full range of products include right angle top mount type with various heights at... | |
| Mini SAS 26P/36P PCB mount connectors and cable assemblies Features & Benefits - Available for right angle, vertical and SMD type High quality, high reliability, customization available Target Market -... | |
| Pitch 0.8mm x1.2mm to 2.54mm SMD & PTH Female Headers Features & Benefits - Normal height, elevated height and low profile available Top entry, bottom entry & side entry available... | |
| Pitch 1.27 x 1.27, 1.27 x 2.54, 2.00 x 2.00 & 2.54 x 2.54mm SMD & PTH Box Headers Features & Benefits - Normal height, elevated height available Right angle... | |
| Power backplane connectors available in right angle male & vertical female types. Features & Benefits - One power contact carrying 15A Small size Target Market - Telecommunication, Networking, Data Communication,... | |
| Power backplane connectors available in right angle male & vertical female types. Features & Benefits - One power contact carrying 65A, plus full modular design enables customers choose their own... | |
| Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one... | |
| Product Series - 1x1 port plug & receptacle Features & Benefits - IP67 grade water proof capability, High quality, high reliability Target Market - Industrial Ethernet Switch, Rugged Computing | |
| Product Series - 1x1 Port SMA, SMB, SMC, MCX, MMCX Connectors and Cable Assemblies Features & Benefits - A full range of products with various outline sizes, mount angles High... | |
| Product Series - SO DDR3 204 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount, right angle reverse mount and vertical... | |
| Product Series - 1x1 port USB3.0 with detect pin receptacle 1x1 port USB2.0 with detect pin receptacle Features & Benefits - Detect an USB device (periphery) plug in and then... | |
| Product Series - 1x1, 1xN & 2xN Ports BNC Connectors (50Ω or 75Ω) Features & Benefits - A full range of BNC Connectors with various outline sizes, mount angles and... | |
| Product Series - CFast card card kits include 7+17 positions connector, top cover and bottom cover Features & Benefits - Well-designed push-lock cover locking design for high efficient card assembly... | |
| Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and... | |
| Product Series - SO DDR2 200 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount, right angle reverse mount and vertical... | |
| Product Series - U.2 (SFF-8639) 68 positions connector Features & Benefits - This connector meets the 12 Gb/s electrical performance requirements defined by SAS-3(Serial Attached SCSI – 3)and intermates with... | |
| Product Series- 1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions Features & Benefits - The Mini-SAS HD product provides greater port density (11 mm port-to-port) versus... | |
| Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. Features & Benefits - Performance: Up to 8.5... | |
| RJ45 Jack integrated with one USB 2.0 port or two USB 2.0 ports, Selective LED integration and colors Features & Benefits - A full range of products, high quality, high... | |
| SAS 29 positions connectors Features & Benefits - A full range of products include right angle, vertical, PTH, SMD and Press Fit types High quality, high reliability, customization available Target... | |
| SATA 22 positions plugs and sockets Features & Benefits - A full range of products include right angle, top mount, midplane mount, reverse mount and vertical PTH and SMD are... | |
| Vertical, Right Angle types are available for selection Features & Benefits - Mixed power and signal contacts High-current, low-profile connector extends mounting flexibility to backplane or midplane mating applications Target... |