Rego Electronics Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal fans blow air in a centrifugal course. These fans feature high static pressure. They are good for high system impedance machines such as communications equipment, servers, storage systems and... | |
| DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48,... | |
| Long life fans run continuously for more than 20 years. They are good for equipment operating without frequent maintenance. Sizes available from 40mm sq. to ø172mm, 40x28, 60x25, 60x76, 80x25,... | |
| Silent fans produce low noise and low vibration yet operate high air flow and high static pressure. They are commonly used in digital audio PCs, medical equipment and other devices... | |
| Sizes available as the following, 15x6, 20x6, 20x10, 25x6, 25x10, 25x15, 30x6, 30x10, 30x15, 35x6, 35x10, 38x28, 40x6, 40x10, 40x15, 4020, 40x28, 40x56, 45x10, 50x10, 50x20, 60x10, 60x15, 60x20, 60x25,... | |
| Sizes available as the following, 30x10, 35x7, 35x10, 45x7, 45x10, 50x9, 50x15, 50x20, 51x15, 60x15, 60x25, 70x12, 70x25, 75x30, 94x33, 120x32 (mm) Features & Benefits - High Static Pressure with... | |
| Sizes available as the following, 60x25, 70x25, 80x25, 92x25, 120x25, 120x38 (mm) Features & Benefits - High performance Coating, Packing and Infusion technology Target Markets - Transportation, Security, Car Industry... | |
| Sizes available as the following, 80x25, 80x38, 92x25, 120x25, 120x38, 172x38 (mm) 125x126x40, 162x150x55 (mm) Features & Benefits - -Low noise & Lower power consumption -Low-speed operation -Temperature-oriente d auto-speed... | |
| Splash-proof fans are installed often in outdoor environment which are exposed to water. They are good for cooling solar inverters and any other outdoor equipment. Sizes available from 60mm sq. | |
| These cooling fans are energy saving yet operate high air flow and high static pressure. Sizes available from 40mm sq. to 92mm sq., 38x28, 40x15, 40x,20, 40x28, 52x15, 60x15, 60x20,... | |
| These fans maintain a good functionality even in high concentration of oil mist environments. They are good for rugged industrial applications. Sizes available from 40mm sq. to 120mm sq., 40x15,... | |
| These fans output high static pressure, and perform well in low ventilative environments that generates excessive heat. Sizes available from 76mm to 160mm, 76x30, 97x33, 100x25, 120x32, 127x32, 133x91, 150x35,... |