Rego Electronics Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.5mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 0.635mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations for stacking, vertical and horizontal type One touch locking / ejecting mechanism Higher... | |
| 0.8mm pitch surface mount 2 pieces board to board connectors Features & Benefits - A full range of products include various stacking heights and positions High quality, high reliability Target... | |
| 1.0mm pitch surface mount 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type High quality, high reliability Target Market -... | |
| 1.27mm pitch SMD & PTH 2 pieces board to board connectors Features & Benefits - 3 mating variations : stacking, vertical and horizontal type Stacking Height from 7 to 30... | |
| Pitch 0.8mm x1.2mm to 2.54mm SMD & PTH Female Headers Features & Benefits - Normal height, elevated height and low profile available Top entry, bottom entry & side entry available... | |
| Pitch 1.27 x 1.27, 1.27 x 2.54, 2.00 x 2.00 & 2.54 x 2.54mm SMD & PTH Box Headers Features & Benefits - Normal height, elevated height available Right angle... | |
| Product Series- 1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions Features & Benefits - The Mini-SAS HD product provides greater port density (11 mm port-to-port) versus... | |
| Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. Features & Benefits - Performance: Up to 8.5... |