Vaisala Temperature and Humidity Data Logger DL2000

Description
For monitoring temperature, humidity, with optional analog input The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior accuracy, the DL2000 data loggers record and store data at the point of measurement ensuring that no data is ever lost to power or network downtime. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. These temperature and humidity data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Section Guide Features  • The DL-series data loggers are used with viewLinc software for monitoring, alarming, reporting and vLog for Validation/Mapping GxP Environments.  • Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories.  • High accuracy, adjustable time-based digital recording.  • The Vaisala OPC Server software can be used to integrate Vaisala DL-series data loggers to non-Vaisala systems. Key Benefits • Battery powered with large onboard memory   • With autonomous power and recording capacity, data is immune to network and power interruptions, ensuring that records are secure, not modifiable and continuous.  • Validate & monitor with same device   • The DL-series temperature and humidity data loggers can be used as a networked device for continuous monitoring, or a standalone device for validation/mapping, eliminating the need to purchase multiple devices and calibrations.  • Accurate, stable measurements   • With superior temperature and humidity sensor stability, you have confidence in the viewLinc system's measurements over a longer calibration interval. Trustworthy data over longer time periods provides lower total cost of ownership of the system.
Datasheet
Description
For monitoring temperature, humidity, with optional analog input The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior accuracy, the DL2000 data loggers record and store data at the point of measurement ensuring that no data is ever lost to power or network downtime. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. These temperature and humidity data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Section Guide Features  • The DL-series data loggers are used with viewLinc software for monitoring, alarming, reporting and vLog for Validation/Mapping GxP Environments.  • Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories.  • High accuracy, adjustable time-based digital recording.  • The Vaisala OPC Server software can be used to integrate Vaisala DL-series data loggers to non-Vaisala systems. Key Benefits • Battery powered with large onboard memory   • With autonomous power and recording capacity, data is immune to network and power interruptions, ensuring that records are secure, not modifiable and continuous.  • Validate & monitor with same device   • The DL-series temperature and humidity data loggers can be used as a networked device for continuous monitoring, or a standalone device for validation/mapping, eliminating the need to purchase multiple devices and calibrations.  • Accurate, stable measurements   • With superior temperature and humidity sensor stability, you have confidence in the viewLinc system's measurements over a longer calibration interval. Trustworthy data over longer time periods provides lower total cost of ownership of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Humidity Data Logger - DL2000 - Vaisala
Burlington, MA, United States
Temperature and Humidity Data Logger
DL2000
Temperature and Humidity Data Logger DL2000
For monitoring temperature, humidity, with optional analog input The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior accuracy, the DL2000 data loggers record and store data at the point of measurement ensuring that no data is ever lost to power or network downtime. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. These temperature and humidity data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Section Guide Features  • The DL-series data loggers are used with viewLinc software for monitoring, alarming, reporting and vLog for Validation/Mapping GxP Environments.  • Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories.  • High accuracy, adjustable time-based digital recording.  • The Vaisala OPC Server software can be used to integrate Vaisala DL-series data loggers to non-Vaisala systems. Key Benefits • Battery powered with large onboard memory   • With autonomous power and recording capacity, data is immune to network and power interruptions, ensuring that records are secure, not modifiable and continuous.  • Validate & monitor with same device   • The DL-series temperature and humidity data loggers can be used as a networked device for continuous monitoring, or a standalone device for validation/mapping, eliminating the need to purchase multiple devices and calibrations.  • Accurate, stable measurements   • With superior temperature and humidity sensor stability, you have confidence in the viewLinc system's measurements over a longer calibration interval. Trustworthy data over longer time periods provides lower total cost of ownership of the system.

For monitoring temperature, humidity, with optional analog input

The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior accuracy, the DL2000 data loggers record and store data at the point of measurement ensuring that no data is ever lost to power or network downtime. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. These temperature and humidity data loggers can also be integrated to non-Vaisala systems with our OPC server.

Data Logger Section Guide

Features  • The DL-series data loggers are used with viewLinc software for monitoring, alarming, reporting and vLog for Validation/Mapping GxP Environments.  • Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories.  • High accuracy, adjustable time-based digital recording.  • The Vaisala OPC Server software can be used to integrate Vaisala DL-series data loggers to non-Vaisala systems.

Key Benefits

 • Battery powered with large onboard memory   • With autonomous power and recording capacity, data is immune to network and power interruptions, ensuring that records are secure, not modifiable and continuous.
 • Validate & monitor with same device   • The DL-series temperature and humidity data loggers can be used as a networked device for continuous monitoring, or a standalone device for validation/mapping, eliminating the need to purchase multiple devices and calibrations.
 • Accurate, stable measurements   • With superior temperature and humidity sensor stability, you have confidence in the viewLinc system's measurements over a longer calibration interval. Trustworthy data over longer time periods provides lower total cost of ownership of the system.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Data Acquisition
Product Number DL2000
Product Name Temperature and Humidity Data Logger
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
Host Connection RS232/422/485 (optional feature); USB (optional feature); Ethernet (optional feature); WiFi, PoE Interface Available
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details