Vaisala Mid-range Temperature and Humidity Data Logger

Description
For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features  • Measurements are traceable to the International System of units (SI) through national metrology institutes.  • Software options include vLog for Validation/Mapping and viewLinc continuous monitoring and alarming.  • Vaisala's OPC Server software can be used to to add Vaisala mid-range data loggers to any OPC compatible monitoring system. Key Benefits • Simplified Calibration   • Easy to install and configure, the MR loggers are calibrated with an abbreviated process that provides reliable accuracy in operating environments between -55 °C to +50 °C.  • Easy Configuration   • Connectivity options include USB, wireless, and Power over Ethernet with a vNet PoE network interface. When MR loggers are used with vNet PoE device, installation takes minutes.  • Several models to fit your applications   • Six versions of the MR Loggers are available with up to four channels of temperature-only, temperature and humidity, or a contact switch channel for door alarming.
Datasheet
Description
For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features  • Measurements are traceable to the International System of units (SI) through national metrology institutes.  • Software options include vLog for Validation/Mapping and viewLinc continuous monitoring and alarming.  • Vaisala's OPC Server software can be used to to add Vaisala mid-range data loggers to any OPC compatible monitoring system. Key Benefits • Simplified Calibration   • Easy to install and configure, the MR loggers are calibrated with an abbreviated process that provides reliable accuracy in operating environments between -55 °C to +50 °C.  • Easy Configuration   • Connectivity options include USB, wireless, and Power over Ethernet with a vNet PoE network interface. When MR loggers are used with vNet PoE device, installation takes minutes.  • Several models to fit your applications   • Six versions of the MR Loggers are available with up to four channels of temperature-only, temperature and humidity, or a contact switch channel for door alarming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-range Temperature and Humidity Data Logger -  - Vaisala
Burlington, MA, United States
Mid-range Temperature and Humidity Data Logger
Mid-range Temperature and Humidity Data Logger
For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features  • Measurements are traceable to the International System of units (SI) through national metrology institutes.  • Software options include vLog for Validation/Mapping and viewLinc continuous monitoring and alarming.  • Vaisala's OPC Server software can be used to to add Vaisala mid-range data loggers to any OPC compatible monitoring system. Key Benefits • Simplified Calibration   • Easy to install and configure, the MR loggers are calibrated with an abbreviated process that provides reliable accuracy in operating environments between -55 °C to +50 °C.  • Easy Configuration   • Connectivity options include USB, wireless, and Power over Ethernet with a vNet PoE network interface. When MR loggers are used with vNet PoE device, installation takes minutes.  • Several models to fit your applications   • Six versions of the MR Loggers are available with up to four channels of temperature-only, temperature and humidity, or a contact switch channel for door alarming.

For monitoring temperature, humidity, and analog inputs

Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical.

Data Logger Selection Guide

Features  • Measurements are traceable to the International System of units (SI) through national metrology institutes.  • Software options include vLog for Validation/Mapping and viewLinc continuous monitoring and alarming.  • Vaisala's OPC Server software can be used to to add Vaisala mid-range data loggers to any OPC compatible monitoring system.

Key Benefits

 • Simplified Calibration   • Easy to install and configure, the MR loggers are calibrated with an abbreviated process that provides reliable accuracy in operating environments between -55 °C to +50 °C.
 • Easy Configuration   • Connectivity options include USB, wireless, and Power over Ethernet with a vNet PoE network interface. When MR loggers are used with vNet PoE device, installation takes minutes.
 • Several models to fit your applications   • Six versions of the MR Loggers are available with up to four channels of temperature-only, temperature and humidity, or a contact switch channel for door alarming.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Data Acquisition
Product Name Mid-range Temperature and Humidity Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485 (optional feature); USB (optional feature); Ethernet (optional feature); WiFi, PoE Interface Available
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details