Vaisala Universal Data Logger DL4000

Description
For monitoring DC voltage or 0-20 mA current loop outputs ​​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging applications. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Long-life battery and large onboard memory.  • Single and multi-channel models with up to four input channels.  • Easily set scaling and measurement units for recording.  • Time-based digital recording in a range of sample intervals.  • Traceable to SI units through national metrology institutes. Key Benefits • Easy to set up and use   • The DL4000 data loggers can be used with Vaisala continuous monitoring system software viewLinc for monitoring and analyzing environmental data. Vaisala's OPC Server software can also be used to integrate the DL4000 data loggers with non-Vaisala systems.  • Onboard battery and autonomous memory   • Data is recorded at the point of measurement making it immune to network and power interruptions. With typical battery life of ten years and large onboard memory, the DL4000 is a reliable solution for logging multiple parameters with a single device. Remote alarming ensures you know when thresholds are breached.  • Flexible connectivity options   • To access the DL4000 data, connect directly via USB, or network via Ethernet, Wi-Fi, or use Vaisala's vNet interface for Power over Ethernet connectivity.
Datasheet
Description
For monitoring DC voltage or 0-20 mA current loop outputs ​​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging applications. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Long-life battery and large onboard memory.  • Single and multi-channel models with up to four input channels.  • Easily set scaling and measurement units for recording.  • Time-based digital recording in a range of sample intervals.  • Traceable to SI units through national metrology institutes. Key Benefits • Easy to set up and use   • The DL4000 data loggers can be used with Vaisala continuous monitoring system software viewLinc for monitoring and analyzing environmental data. Vaisala's OPC Server software can also be used to integrate the DL4000 data loggers with non-Vaisala systems.  • Onboard battery and autonomous memory   • Data is recorded at the point of measurement making it immune to network and power interruptions. With typical battery life of ten years and large onboard memory, the DL4000 is a reliable solution for logging multiple parameters with a single device. Remote alarming ensures you know when thresholds are breached.  • Flexible connectivity options   • To access the DL4000 data, connect directly via USB, or network via Ethernet, Wi-Fi, or use Vaisala's vNet interface for Power over Ethernet connectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Data Logger - DL4000 - Vaisala
Burlington, MA, United States
Universal Data Logger
DL4000
Universal Data Logger DL4000
For monitoring DC voltage or 0-20 mA current loop outputs ​​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging applications. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Long-life battery and large onboard memory.  • Single and multi-channel models with up to four input channels.  • Easily set scaling and measurement units for recording.  • Time-based digital recording in a range of sample intervals.  • Traceable to SI units through national metrology institutes. Key Benefits • Easy to set up and use   • The DL4000 data loggers can be used with Vaisala continuous monitoring system software viewLinc for monitoring and analyzing environmental data. Vaisala's OPC Server software can also be used to integrate the DL4000 data loggers with non-Vaisala systems.  • Onboard battery and autonomous memory   • Data is recorded at the point of measurement making it immune to network and power interruptions. With typical battery life of ten years and large onboard memory, the DL4000 is a reliable solution for logging multiple parameters with a single device. Remote alarming ensures you know when thresholds are breached.  • Flexible connectivity options   • To access the DL4000 data, connect directly via USB, or network via Ethernet, Wi-Fi, or use Vaisala's vNet interface for Power over Ethernet connectivity.

For monitoring DC voltage or 0-20 mA current loop outputs

​​The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture and gas concentrations. Ideal for use in standalone or networked data logging applications. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.

Data Logger Selection Guide

Features  • Long-life battery and large onboard memory.  • Single and multi-channel models with up to four input channels.  • Easily set scaling and measurement units for recording.  • Time-based digital recording in a range of sample intervals.  • Traceable to SI units through national metrology institutes.

Key Benefits

 • Easy to set up and use   • The DL4000 data loggers can be used with Vaisala continuous monitoring system software viewLinc for monitoring and analyzing environmental data. Vaisala's OPC Server software can also be used to integrate the DL4000 data loggers with non-Vaisala systems.
 • Onboard battery and autonomous memory   • Data is recorded at the point of measurement making it immune to network and power interruptions. With typical battery life of ten years and large onboard memory, the DL4000 is a reliable solution for logging multiple parameters with a single device. Remote alarming ensures you know when thresholds are breached.
 • Flexible connectivity options   • To access the DL4000 data, connect directly via USB, or network via Ethernet, Wi-Fi, or use Vaisala's vNet interface for Power over Ethernet connectivity.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Data Acquisition
Product Number DL4000
Product Name Universal Data Logger
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
User Interface Computer Programmable
Host Connection USB (optional feature); Ethernet (optional feature); Wireless
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
BK7150 | CC-Link Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details