Vaisala Wi-Fi Data Logger HMT140

Description
For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This battery-powered device simplifies installation and eliminates the need for power or network cables. Combined with viewLinc monitoring software, the HMT140 ensures continuous historical and real-time data with reliable remote alarming. Data Logger Selection Guide Features  • Quick and easy Wi-Fi connectivity to viewLinc monitoring software  • Connectivity provided through your existing Wi-Fi network  • Autonomous operation and local alarms ensure alerting capability regardless of network connectivity  • Local data storage provides continuous fail-safe operation - even during power or network outage  • Two inputs for voltage, current, contact, RTDs or temperature & RH  • Accurate and reliable multi-signal measurements from industry best sensors  • IP65 (NEMA 4) rated housing is resistant to dust and chemicals  • Traceable to SI units through national metrology institutes  • ~ 18-month battery life  • Optional LCD display Key Benefits • Easy to install and relocate   • Wireless communication utilizes existing Wi-Fi network and is ideal for facilities without available wired infrastructure and for applications in which measurement points move regularly.  • Internal Data Storage   • Onboard memory stores data during a power outage or network downtime so no data is ever lost ensuring gap-free records. The logger’s history is always transmitted to the viewLinc monitoring system once communication is restored.  • Interchangeable temperature/RH probes for easy field calibration   • The HMP110 digital humidity and temperature probe is field replaceable and contains all calibration details. Monitoring system viewLinc's event log will record any sensor swap-outs, ensuring your audit trail is complete and compliant.
Datasheet
Description
For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This battery-powered device simplifies installation and eliminates the need for power or network cables. Combined with viewLinc monitoring software, the HMT140 ensures continuous historical and real-time data with reliable remote alarming. Data Logger Selection Guide Features  • Quick and easy Wi-Fi connectivity to viewLinc monitoring software  • Connectivity provided through your existing Wi-Fi network  • Autonomous operation and local alarms ensure alerting capability regardless of network connectivity  • Local data storage provides continuous fail-safe operation - even during power or network outage  • Two inputs for voltage, current, contact, RTDs or temperature & RH  • Accurate and reliable multi-signal measurements from industry best sensors  • IP65 (NEMA 4) rated housing is resistant to dust and chemicals  • Traceable to SI units through national metrology institutes  • ~ 18-month battery life  • Optional LCD display Key Benefits • Easy to install and relocate   • Wireless communication utilizes existing Wi-Fi network and is ideal for facilities without available wired infrastructure and for applications in which measurement points move regularly.  • Internal Data Storage   • Onboard memory stores data during a power outage or network downtime so no data is ever lost ensuring gap-free records. The logger’s history is always transmitted to the viewLinc monitoring system once communication is restored.  • Interchangeable temperature/RH probes for easy field calibration   • The HMP110 digital humidity and temperature probe is field replaceable and contains all calibration details. Monitoring system viewLinc's event log will record any sensor swap-outs, ensuring your audit trail is complete and compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Data Logger - HMT140 - Vaisala
Burlington, MA, United States
Wi-Fi Data Logger
HMT140
Wi-Fi Data Logger HMT140
For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This battery-powered device simplifies installation and eliminates the need for power or network cables. Combined with viewLinc monitoring software, the HMT140 ensures continuous historical and real-time data with reliable remote alarming. Data Logger Selection Guide Features  • Quick and easy Wi-Fi connectivity to viewLinc monitoring software  • Connectivity provided through your existing Wi-Fi network  • Autonomous operation and local alarms ensure alerting capability regardless of network connectivity  • Local data storage provides continuous fail-safe operation - even during power or network outage  • Two inputs for voltage, current, contact, RTDs or temperature & RH  • Accurate and reliable multi-signal measurements from industry best sensors  • IP65 (NEMA 4) rated housing is resistant to dust and chemicals  • Traceable to SI units through national metrology institutes  • ~ 18-month battery life  • Optional LCD display Key Benefits • Easy to install and relocate   • Wireless communication utilizes existing Wi-Fi network and is ideal for facilities without available wired infrastructure and for applications in which measurement points move regularly.  • Internal Data Storage   • Onboard memory stores data during a power outage or network downtime so no data is ever lost ensuring gap-free records. The logger’s history is always transmitted to the viewLinc monitoring system once communication is restored.  • Interchangeable temperature/RH probes for easy field calibration   • The HMP110 digital humidity and temperature probe is field replaceable and contains all calibration details. Monitoring system viewLinc's event log will record any sensor swap-outs, ensuring your audit trail is complete and compliant.

For monitoring temperature, relative humidity, current, voltage & door contacts

The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This battery-powered device simplifies installation and eliminates the need for power or network cables. Combined with viewLinc monitoring software, the HMT140 ensures continuous historical and real-time data with reliable remote alarming.

Data Logger Selection Guide

Features  • Quick and easy Wi-Fi connectivity to viewLinc monitoring software  • Connectivity provided through your existing Wi-Fi network  • Autonomous operation and local alarms ensure alerting capability regardless of network connectivity  • Local data storage provides continuous fail-safe operation - even during power or network outage  • Two inputs for voltage, current, contact, RTDs or temperature & RH  • Accurate and reliable multi-signal measurements from industry best sensors  • IP65 (NEMA 4) rated housing is resistant to dust and chemicals  • Traceable to SI units through national metrology institutes  • ~ 18-month battery life  • Optional LCD display

Key Benefits

 • Easy to install and relocate   • Wireless communication utilizes existing Wi-Fi network and is ideal for facilities without available wired infrastructure and for applications in which measurement points move regularly.
 • Internal Data Storage   • Onboard memory stores data during a power outage or network downtime so no data is ever lost ensuring gap-free records. The logger’s history is always transmitted to the viewLinc monitoring system once communication is restored.
 • Interchangeable temperature/RH probes for easy field calibration   • The HMP110 digital humidity and temperature probe is field replaceable and contains all calibration details. Monitoring system viewLinc's event log will record any sensor swap-outs, ensuring your audit trail is complete and compliant.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Data Acquisition
Product Number HMT140
Product Name Wi-Fi Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel; Computer Programmable
Host Connection Wireless
Unlock Full Specs
to access all available technical data

Similar Products

200 kS/s, 16-bit, 16-ch Multifunction USB Module - USB-4716-BE - Advantech
Specs
Sampling Frequency 200 kHz
Resolution 16 bits
DC Voltage +/-10 V, +/-5 V, +/-2.5 V, +/-1.25 V, +/-0.625 V, 0~10 V, 0~5 V, 0~2.5 V, 0~1.25 V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-10 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details