Vaisala Thermocouple Data Logger DL1700

Description
For extreme temperature monitoring The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as liquid nitrogen (LN2), ovens, sterilization chambers and other extreme temperatures in laboratories and industrial environments. The loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Accepts type J, K, T, E, R and S thermocouples  • No programming or complicated equations required  • Highly accurate replacement for data acquisition systems  • Traceable to SI units through national metrology institutes Key Benefits • Ideal for extreme temperatures   • For use in multiple applications in temperatures ranging from -240 °C to 1760 °C.  • Easy to use   • No programming or complicated equations required. The viewLinc software allows you to put in the type of thermocouple you are using and calculates accordingly.  • Used with multiple thermocouple types   • Compatible with type J, K, T, E, R and S thermocouples depending on application temperature range.
Datasheet
Description
For extreme temperature monitoring The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as liquid nitrogen (LN2), ovens, sterilization chambers and other extreme temperatures in laboratories and industrial environments. The loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Accepts type J, K, T, E, R and S thermocouples  • No programming or complicated equations required  • Highly accurate replacement for data acquisition systems  • Traceable to SI units through national metrology institutes Key Benefits • Ideal for extreme temperatures   • For use in multiple applications in temperatures ranging from -240 °C to 1760 °C.  • Easy to use   • No programming or complicated equations required. The viewLinc software allows you to put in the type of thermocouple you are using and calculates accordingly.  • Used with multiple thermocouple types   • Compatible with type J, K, T, E, R and S thermocouples depending on application temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Data Logger - DL1700 - Vaisala
Burlington, MA, United States
Thermocouple Data Logger
DL1700
Thermocouple Data Logger DL1700
For extreme temperature monitoring The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as liquid nitrogen (LN2), ovens, sterilization chambers and other extreme temperatures in laboratories and industrial environments. The loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features  • Accepts type J, K, T, E, R and S thermocouples  • No programming or complicated equations required  • Highly accurate replacement for data acquisition systems  • Traceable to SI units through national metrology institutes Key Benefits • Ideal for extreme temperatures   • For use in multiple applications in temperatures ranging from -240 °C to 1760 °C.  • Easy to use   • No programming or complicated equations required. The viewLinc software allows you to put in the type of thermocouple you are using and calculates accordingly.  • Used with multiple thermocouple types   • Compatible with type J, K, T, E, R and S thermocouples depending on application temperature range.

For extreme temperature monitoring

The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as liquid nitrogen (LN2), ovens, sterilization chambers and other extreme temperatures in laboratories and industrial environments. The loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server.

Data Logger Selection Guide

Features  • Accepts type J, K, T, E, R and S thermocouples  • No programming or complicated equations required  • Highly accurate replacement for data acquisition systems  • Traceable to SI units through national metrology institutes

Key Benefits

 • Ideal for extreme temperatures   • For use in multiple applications in temperatures ranging from -240 °C to 1760 °C.
 • Easy to use   • No programming or complicated equations required. The viewLinc software allows you to put in the type of thermocouple you are using and calculates accordingly.
 • Used with multiple thermocouple types   • Compatible with type J, K, T, E, R and S thermocouples depending on application temperature range.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Data Acquisition
Product Number DL1700
Product Name Thermocouple Data Logger
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
Host Connection USB (optional feature); Ethernet (optional feature); Wireless
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details