Lovibond® Tintometer® SpectroDirect

Description
The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid reagents and powder reagents (Vario Powder Packs). Wavelength range from 330 to 900 nm Interface RS232 Large illuminated graphic display> Touch-sensitive film keypad with logical layout Use of round vials and rectangular cells of different sizes without adapter 35 user-specific methods Fast, easy lamp change Software updates via internet
Description
The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid reagents and powder reagents (Vario Powder Packs). Wavelength range from 330 to 900 nm Interface RS232 Large illuminated graphic display> Touch-sensitive film keypad with logical layout Use of round vials and rectangular cells of different sizes without adapter 35 user-specific methods Fast, easy lamp change Software updates via internet

Suppliers

Company
Product
Description
Supplier Links
The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid reagents and powder reagents (Vario Powder Packs). Wavelength range from 330 to 900 nm Interface RS232 Large illuminated graphic display> Touch-sensitive film keypad with logical layout Use of round vials and rectangular cells of different sizes without adapter 35 user-specific methods Fast, easy lamp change Software updates via internet

The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing.

The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid reagents and powder reagents (Vario Powder Packs).

  • Wavelength range from 330 to 900 nm
  • Interface RS232
  • Large illuminated graphic display>
  • Touch-sensitive film keypad with logical layout
  • Use of round vials and rectangular cells of different sizes without adapter
  • 35 user-specific methods
  • Fast, easy lamp change
  • Software updates via internet
Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Water Quality Photometers and Colorimeters
Product Number SpectroDirect
Measured Parameter Zinc
Range, low 0.0200 mg/L
Range, high 0.5000 mg/L
Maximum wavelength of Light source 900 nm (9000 Å)
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Water in Oil Monitor - 4100-OWM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 12.93 mg/L
Range, high 1293 mg/L
View Details
UviTec Multi-Color Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Output Options Switch or alarm signal
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Maximum wavelength of Light source 780 nm (7800 Å)
Instrument Type Handheld
Local Interface Digital Front Panel
View Details