Wiseman Threading Tools Ltd. Datasheets for Taps

Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
0BA Bottom Lead Tap
1/16x28 BSP Bottom Lead Tap SP
1/16x28 BSP Second Lead Tap SP
1/16x28 BSP Taper Lead Tap SP
1/16x28 BSPT Bottom Lead Tap SP
1/16x28 BSPT Second Lead Tap SP
1/16x28 BSPT Taper Lead Tap SP
1/2x14 NPT Spiral Flute Tap
2.1/2x8 NPT Bottom Lead Tap SP
2.1/2x8 NPT Second Lead Tap SP
2.1/2x8 NPT Taper Lead Tap SP
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Left hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. bottom lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Second (USA Plug) lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. second lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. taper lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute. See Technical information for full details. Image is representative
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral point (Gun nose). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

<< Prev Next >>