Wiseman Threading Tools Ltd. 2.1/4x6 BSF Tap Set T33001X

Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
2.1/4x6 BSF Tap Set - T33001X - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
2.1/4x6 BSF Tap Set
T33001X
2.1/4x6 BSF Tap Set T33001X
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T33001X
Product Name 2.1/4x6 BSF Tap Set
Type Set Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
M6x0.75 Spiral Flute Tap - T11357SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M6
Thread Form M
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details