Wiseman Threading Tools Ltd. Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| ALLOY STEEL BSW & BSF RETHREADING SET. 1 piece each second (USA Plug) lead tap and split circular die for:- BSW 1/4.20, 5/16.18, 3/8.16, 7/16.14, 1/2.12, 9/16.12, 5/8.11, 3/4.10, 7/8.9,... | |
| ALLOY STEEL METRIC COARSE & FINE SET. 1 piece each second (USA Plug) lead tap and solid circular die for:- M6x0.75, M6x1, M8x1, M8x1.25, M10x1.25, M10x1.5, M12x1.5, M12x1.75, M14x1.5, M14x2,... | |
| ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14,... | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Left hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Second (USA Plug) lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute. See Technical information for full details. Image is representative | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral point (Gun nose). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. Left hand Trapezoidal thread. Long thread length. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. Left hand Trapezoidal thread. Short thread length. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. Right hand Trapezoidal thread. Long thread length. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. Right hand Trapezoidal thread. Short thread length. See Technical information for full details. Image is representative. | |
| High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. | |
| High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| HSS BSW & BSF SET. 1 piece each second (USA Plug) lead tap and split circular die for:- BSW 1/4.20, 5/16.18, 3/8.16, 7/16.14, 1/2.12, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1"8 and... | |
| HSS METRIC COARSE & FINE SET. 1 piece each second (USA Plug) lead tap and solid circular die for:- M6x0.75, M6x1, M8x1, M8x1.25, M10x1.25, M10x1.5, M12x1.5, M12x1.75, M14x1.5, M14x2, M16x1.5,... | |
| HSS METRIC MINIATURE SET. 2 pieces taps and 1 solid circular die for each size. M1x0.25, M1.1x0.25, M1.2x0.25, M1.4x0.3, M1.6x0.35, M1.8x0.35, M2x0.4, M2.2x0.45, M2.5x0.45. Combined tap wrench / die stock. | |
| HSS METRIC SET. 1 Piece each Second (USA Plug) tap and tapping drill. M2.5x0.45, M3x0.5, M3.5x0.6, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. Steel box. 18 PIECES. | |
| HSS METRIC TAP & DIE SET. 1 serial tap set and 1 piece solid circular die for:- M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75, M14x2, M16x2, M18x2.5, M20x2.5. die stocks,... | |
| HSS METRIC TAP & DIE SET. 1 set bottom, second, taper ISO 529 taps and 1 split circular die for:- M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. Tap wrench, die... | |
| HSS METRIC TAP & DIE SET. 1 set each serial taps and 1 solid circular die for:- M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. Tap wrench, die stock, screwdriver, thread... | |
| HSS METRIC TAP & DRILL SET. 1 set serial taps and tapping drill for each size. M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. 29 PIECES. | |
| HSS METRIC TAP SET. 1 set each, ISO 529 Bottom, second, taper, M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. Steel box. 21 PIECES. | |
| HSS METRIC, UNC, UNF SET. 1 piece each second (USA Plug) lead tap and one solid circular die for:- METRIC M3x0.5, M4x0.7, M5x0.8, M6x1, M7x1, M8x1.25, M9x1.25, M10x1, M10x1.5, M12x1.75,... | |
| HSS UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1"12... |
| << Prev |