Wiseman Threading Tools Ltd. W21.8x14 Whit Gas Bottle Thread Second Lead Tap (SP) T31503S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
W21.8x14 Whit Gas Bottle Thread Second Lead Tap (SP) - T31503S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
W21.8x14 Whit Gas Bottle Thread Second Lead Tap (SP)
T31503S
W21.8x14 Whit Gas Bottle Thread Second Lead Tap (SP) T31503S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T31503S
Product Name W21.8x14 Whit Gas Bottle Thread Second Lead Tap (SP)
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M27
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
M8x1.25 Taper Lead machine Nut Tap - T11909MT - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap
Chamfer Type Taper Tap
Nominal ISO Size M8
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details