Wiseman Threading Tools Ltd. 12BA Tap Set T35051X

Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
12BA Tap Set - T35051X - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
12BA Tap Set
T35051X
12BA Tap Set T35051X
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T35051X
Product Name 12BA Tap Set
Type Set Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3
Thread Form Metric
Overall Length 1.89 inch (48 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M2.5x0.45 Fluteless Tap - T10408FL - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Fluteless Tap
Nominal ISO Size M2.5
Thread Form M
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details