Wiseman Threading Tools Ltd. Datasheets for Ring Gages

Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs.
Ring Gages: Learn more

Page: 1 2
Product Name Notes
10x32 UNF 2A Left Hand Go Thread Ring Gauge
10x32 UNF 2A Left Hand NoGo Thread Ring Gauge
Thread ring gauge GO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Next >>