Wiseman Threading Tools Ltd. 12BA Bottom Lead Tap T35052P

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
12BA Bottom Lead Tap - T35052P - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
12BA Bottom Lead Tap
T35052P
12BA Bottom Lead Tap T35052P
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T35052P
Product Name 12BA Bottom Lead Tap
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M12
Thread Form Metric
Overall Length 4.33 inch (110 mm)
View Details
M6x0.5 Tap Set - T11301X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Nominal ISO Size M6
Thread Form M
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details