Wiseman Threading Tools Ltd. Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for... | |
| High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand... | |
| High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand... | |
| High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread. | |
| High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand... | |
| High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead (USA Plug), reduced shank. Right hand... | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left Hand thread. Spiral flute. See Technical information for full details. Image is representative. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left Hand thread. Spiral point (Gun nose). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. | |
| High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. | |
| High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for... | |
| High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand thread. See Technical information for... | |
| High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread. See Technical information for full details. | |
| High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand thread. See Technical information for... | |
| High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead, reduced shank. Right hand thread. See Technical information for full details. | |
| High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. | |
| M1.7x0.35 Second Lead Tap SP | |
| M1.7x0.35 Tap Set SP | |
| M1.7x0.35 Taper Lead Tap SP | |
| M1.8x0.35 Bottom Lead Tap SP | |
| M1.8x0.35 Second Lead Tap SP | |
| M1.8x0.35 Tap Set SP | |
| M1.8x0.35 Taper Lead Tap SP | |
| M5x0.6 Taper Lead Tap SP |
| Next >> |