icotek GmbH Punch Driver Set PRO 16-63

Description
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25, M32, M40, M50 and M63 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 High quality foamed plastic storage case
Description
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25, M32, M40, M50 and M63 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 High quality foamed plastic storage case

Suppliers

Company
Product
Description
Supplier Links
Punch Driver Set - PRO 16-63 - icotek GmbH
Eschach, Germany
Punch Driver Set
PRO 16-63
Punch Driver Set PRO 16-63
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25, M32, M40, M50 and M63 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 High quality foamed plastic storage case

The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25, M32, M40, M50 and M63 are included.

The punch driver can be used with all icotek punches and also with punches of other manufacturers.

Scope of Delivery:

  • 1 hand hydraulic punch driver (weight: 4.4 lb)
  • 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm
  • 1 draw stud 3/4" UNF, L: 130 mm
  • 1 spacer
  • 1 tube lubricant
  • 1 HSS co-pilot drill (multi step drill)
  • 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63
  • High quality foamed plastic storage case
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Punches
Product Number PRO 16-63
Product Name Punch Driver Set
Type Knockout
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details
Punch Driver Set - PRO 16-32 - icotek GmbH
Specs
Type Knockout
Shapes Round
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details