icotek GmbH Rectangular & Square Punches

Description
Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of Delivery: punch, die and draw stud 3/4" UNF, L: 150 mm 1 high quality foamed plastic storage case
Description
Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of Delivery: punch, die and draw stud 3/4" UNF, L: 150 mm 1 high quality foamed plastic storage case

Suppliers

Company
Product
Description
Supplier Links
Rectangular & Square Punches -  - icotek GmbH
Eschach, Germany
Rectangular & Square Punches
Rectangular & Square Punches
Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of Delivery: punch, die and draw stud 3/4" UNF, L: 150 mm 1 high quality foamed plastic storage case

Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For standard cut-outs and the most icotek cable entry systems.

For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers.

Scope of Delivery:

  • punch, die and draw stud 3/4" UNF, L: 150 mm
  • 1 high quality foamed plastic storage case
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Punches
Product Name Rectangular & Square Punches
Shapes Reactangle; Square
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
108 - Parallel pin punches - 70070003 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
PCB Separator Punch - N100 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Punch Driver Set - PRO 16-32 - icotek GmbH
Specs
Type Knockout
Shapes Round
View Details