icotek GmbH Round Punches

Description
Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting pressure and effort is reduced by the special cutting geometry of the punch. For easy removal the punch splits slugs into 3 pieces. Punches are suitable for hydraulic punch driver of icotek and other manufacturers. They are designed for manual and hydraulic operation. Scope of Delivery: Punch and die (without draw stud) Some punches also punch into stainless steel Sheet thicknesses: max. 2 mm stainless steel, max. 3 mm mild steel (sheet steel), aluminum, plastics New sizes for installation of pushbuttons and round switches Punch PG 16, 22.5 mm (not for stainless steel) Punch with twist protection notch 22.5 mm + 3 mm notch
Description
Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting pressure and effort is reduced by the special cutting geometry of the punch. For easy removal the punch splits slugs into 3 pieces. Punches are suitable for hydraulic punch driver of icotek and other manufacturers. They are designed for manual and hydraulic operation. Scope of Delivery: Punch and die (without draw stud) Some punches also punch into stainless steel Sheet thicknesses: max. 2 mm stainless steel, max. 3 mm mild steel (sheet steel), aluminum, plastics New sizes for installation of pushbuttons and round switches Punch PG 16, 22.5 mm (not for stainless steel) Punch with twist protection notch 22.5 mm + 3 mm notch

Suppliers

Company
Product
Description
Supplier Links
Round Punches -  - icotek GmbH
Eschach, Germany
Round Punches
Round Punches
Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting pressure and effort is reduced by the special cutting geometry of the punch. For easy removal the punch splits slugs into 3 pieces. Punches are suitable for hydraulic punch driver of icotek and other manufacturers. They are designed for manual and hydraulic operation. Scope of Delivery: Punch and die (without draw stud) Some punches also punch into stainless steel Sheet thicknesses: max. 2 mm stainless steel, max. 3 mm mild steel (sheet steel), aluminum, plastics New sizes for installation of pushbuttons and round switches Punch PG 16, 22.5 mm (not for stainless steel) Punch with twist protection notch 22.5 mm + 3 mm notch

Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates.
The cutting pressure and effort is reduced by the special cutting geometry of the punch. For easy removal the punch splits slugs into 3 pieces.

Punches are suitable for hydraulic punch driver of icotek and other manufacturers. They are designed for manual and hydraulic operation.

Scope of Delivery:

  • Punch and die (without draw stud)
  • Some punches also punch into stainless steel

Sheet thicknesses:

  • max. 2 mm stainless steel,
  • max. 3 mm mild steel (sheet steel), aluminum, plastics

New sizes for installation of pushbuttons and round switches

  • Punch PG 16, 22.5 mm (not for stainless steel)
  • Punch with twist protection notch 22.5 mm + 3 mm notch
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Punches
Product Name Round Punches
Type Regular / Solid Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
PCB Separator Punch - N100 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
DRIFT PUNCH - E418233 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1969 inch (5 mm)
Shank Diameter 0.3125 inch (7.94 mm)
View Details