PIX Transmissions Limited Datasheets for V-Belts and V-Ribbed Belts

V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more

Product Name Notes
FEATURES • Absolutely flexible • Transmits power from both the sides • This special construction allows Belt to be used in “Serpentine-drive" system • Temperature range: -18°C to +80°C PRODUCT...
FEATURES • Absolutely flexible • Transmits power from both the sides • This special construction allows Belt to be used in “Serpentine-drive" system • Temperature range: -18°C to +80°C PRODUCT...
FEATURES • Best suited for next-generation high speed engines • Engineered and chemically treated modulus & low stretch tensile cords for higher loads without stretch • Fibre re-inforced rubber matrix...
FEATURES • Combines the advantages of Synchronous and Poly V-Belts • Transverse teeth for positive engagement on one side and longitudinal ribs for non-synchronous frictional transmission on other side. •
FEATURES • Enhanced power transmission capacity, up to 25% • Lower number of Belts is required as compared to multiple single-Belt drive system • High adhesion strength between tie-band and...
FEATURES • Enhanced power transmission carrying capacity • Highly flexible, noise-free and smooth running operation • least vibrations • Facilitates easy clutch function, wear resistant • Power transmission through a...
FEATURES • Ensures high level of protection against fire hazards • Fire resistance test result of flame & glow time period is lesser than the desired 5 seconds, maximum time...
FEATURES • Excellent flexibility with higher power carrying capacity per unit width • Low stretch • Temperature range: -25°C to +100°C • Speed ratios over 1:30 are possible • Maximum...
FEATURES • Excellent performance while operating in extremely low ambient temperatures of up to -45°C • Longer service life • Smooth-running operation • Improved crack resistance properties to ensure smooth...
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material...
FEATURES • Excellent transverse rigidity and flexibility to prevent bucking at minimum diameter settings where Belt stress is more • Firm-gripping-action in the contact areas provide positive traction for precise,...
FEATURES • Excellent transverse rigidity and flexibility to prevent bucking at minimum diameter settings, where high Belt-stress is seen • Firm gripping action in the contact areas provide positive traction...
FEATURES • Exceptionally high power rating - up to 40% more than conventional standard V-belt • High transmission efficiency up to 98% providing optimum output • Maintenance free property of...
FEATURES • Extremely high power rating - up to 50% more than regular belt • High efficiency up to 98% • Maintenance free • Extended service life & less machine...
FEATURES • Oil resistant & antistatic • Maximum Belt linear speed (Classical section: up to 30 m/sec, Wedge: up to 42 m/sec, Narrow: up to 45 m/sec) • Temperature range:...
FEATURES • Specially designed for reverse idler applications, commonly found in harvester machines • High longitudinal flexibility, suitable for small pulley / reverse idler drives • No bottom cracking /...
FEATURES • Temperature range: -18˚C to +80˚C • Antistatic, oil and heat resistant • ATEX certified FRAS Belts are also available PRODUCT RANGE Section Tw (mm) Th (mm) Angle (Deg)...
FEATURES • Temperature range: -18ºC to +80ºC • Longer service life • Excellent adhesion between top profile and the Belt • Application specific Belts • Designed for applications where power...
FEATURES • Trouble free and efficient performance without any harmful emissions • Eco-friendly Belts • REACH and RoHS compliant • Smooth-running operation • Halogen-free • Helps maintain pollution free environment...
PIX manufactures a specialized range of belts exclusively designed to withstand the rigorous working conditions of Grass Machinery applications. PIX Lawn & Garden belts are designed and manufactured to exactly...
PIX manufactures an extensive range of Belts for Tractor / Tiller engines. They are available in • Raw Edge Cogged construction • Poly-V Belts • Timing Belt PIX-FORCE® Tractor /...
PIX manufactures an extensive range of Rice Harvester Belts, they are specially engineered for the Heavy duty rice harvesting machines. PIX rice harvester Belts are high potential Belts, which can...
PIX manufactures and exhaustive range of Belts used in Harvester Combines. The range includes Belts in • Wrap construcion, • Raw Edge Cogged construction & • Poly-V Belts PIX-HARVESTER®-XS WRAP...
PIX-Extractor®-XS Belts are used in carrot harvester machines. FEATURES • Increased adhesion between the belt and top-profile to ensure high resistance to wear and tear • Stringent length tolerance to...
PIX-TopCoat® Packaging Machinery Belts are used in FFS (Form-fill & seal) machine, bakery, paper & printing, soaps & cosmetics, cable-drawing, plastic tube drawing, bottling plants etc. PIX-TopCoat®-XT PACKAGING MACHINERY BELTS...