PIX Transmissions Limited Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
FEATURES: • Combination of high power rating & high flexibility like elastomer • 100% metallic parts make it suitable for high ambient temperatures • Robust construction and has no fast...
FEATURES: • Ease of installation due to simple construction • Low operational cost • Star rubber element is only spare to be replaced in maintenance • Available with spacer arrangement...
FEATURES: • Higher torque capacity • High misalignment bearing capacity i.e axial, parallel & angular • Dampens vibrations & torsional oscillations in drive • No lubrication required as there is...
FEATURES: • Permits easy installation & removal by means of Taper Bush option • Reliable design due to interacting wedges pattern • Capable to sustain incidental misalignment • Exceptional performance...
FEATURES: • Simple in construction • Power transmission through high tensile bolts • Highly stiff rubber Bushes are capable to bear the shock load • Rubber bushes remain unaffected from...
FEATURES: • Sustain very high torque rating • Suitable for high speed applications • Heavy duty design with flexibility • Counters all types misalignment i.e. axial, parallel & angular &