PIX Transmissions Limited Lawn & Garden Transmission Belts PIX-X'tra® Raw Edge Cogged

Description
PIX manufactures a specialized range of belts exclusively designed to withstand the rigorous working conditions of Grass Machinery applications. PIX Lawn & Garden belts are designed and manufactured to exactly fit into all popularly available lawn and garden machinery. PIX Lawn & Garden belts provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories of belt construction. PIX-X'tra® Raw Edge Cogged Belts FEATURES • Superior resistance to oil, heat, ozone, sunlight and weather • Suitable for drives with small pulley diameters • Excellent performance on high speed drives • High level of power transmission capacities • Superior transverse stiffness & high wear resistance Product range: Sections: ZX, AX, BX, CX, DX, XPZ, XPZ, XPB, XPC, 3VX, 5VX, 8VX PIX-DuraBand® Banded Raw Edge Cogged Belts Features: • Best suitable for high power applications with shock or pulsating loads and vibrations • Suitable for drives with small pulley diameters • Single stage curing process provides high adhesion strength between tie band and the belts • Enhanced Power Transmission capacity up to 25% • Superior resistance to oil, heat, ozone, sunlight and weather • Prevents belts to turn over or run off the pulleys • Superior transverse stiffness & high wear resistance Product range: Sections: HAX, HBX, HCX, HXPZ, HXPA, HXPB, HXPC, H3VX, H5VX Note: Raw Edge Plain and Laminated Belts are available upon request.
Description
PIX manufactures a specialized range of belts exclusively designed to withstand the rigorous working conditions of Grass Machinery applications. PIX Lawn & Garden belts are designed and manufactured to exactly fit into all popularly available lawn and garden machinery. PIX Lawn & Garden belts provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories of belt construction. PIX-X'tra® Raw Edge Cogged Belts FEATURES • Superior resistance to oil, heat, ozone, sunlight and weather • Suitable for drives with small pulley diameters • Excellent performance on high speed drives • High level of power transmission capacities • Superior transverse stiffness & high wear resistance Product range: Sections: ZX, AX, BX, CX, DX, XPZ, XPZ, XPB, XPC, 3VX, 5VX, 8VX PIX-DuraBand® Banded Raw Edge Cogged Belts Features: • Best suitable for high power applications with shock or pulsating loads and vibrations • Suitable for drives with small pulley diameters • Single stage curing process provides high adhesion strength between tie band and the belts • Enhanced Power Transmission capacity up to 25% • Superior resistance to oil, heat, ozone, sunlight and weather • Prevents belts to turn over or run off the pulleys • Superior transverse stiffness & high wear resistance Product range: Sections: HAX, HBX, HCX, HXPZ, HXPA, HXPB, HXPC, H3VX, H5VX Note: Raw Edge Plain and Laminated Belts are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lawn & Garden Transmission Belts - PIX-X'tra® Raw Edge Cogged - PIX Transmissions Limited
Nagpur, Maharashtra, India
Lawn & Garden Transmission Belts
PIX-X'tra® Raw Edge Cogged
Lawn & Garden Transmission Belts PIX-X'tra® Raw Edge Cogged
PIX manufactures a specialized range of belts exclusively designed to withstand the rigorous working conditions of Grass Machinery applications. PIX Lawn & Garden belts are designed and manufactured to exactly fit into all popularly available lawn and garden machinery. PIX Lawn & Garden belts provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories of belt construction. PIX-X'tra® Raw Edge Cogged Belts FEATURES • Superior resistance to oil, heat, ozone, sunlight and weather • Suitable for drives with small pulley diameters • Excellent performance on high speed drives • High level of power transmission capacities • Superior transverse stiffness & high wear resistance Product range: Sections: ZX, AX, BX, CX, DX, XPZ, XPZ, XPB, XPC, 3VX, 5VX, 8VX PIX-DuraBand® Banded Raw Edge Cogged Belts Features: • Best suitable for high power applications with shock or pulsating loads and vibrations • Suitable for drives with small pulley diameters • Single stage curing process provides high adhesion strength between tie band and the belts • Enhanced Power Transmission capacity up to 25% • Superior resistance to oil, heat, ozone, sunlight and weather • Prevents belts to turn over or run off the pulleys • Superior transverse stiffness & high wear resistance Product range: Sections: HAX, HBX, HCX, HXPZ, HXPA, HXPB, HXPC, H3VX, H5VX Note: Raw Edge Plain and Laminated Belts are available upon request.

PIX manufactures a specialized range of belts exclusively designed to withstand the rigorous working conditions of Grass Machinery applications.
PIX Lawn & Garden belts are designed and manufactured to exactly fit into all popularly available lawn and garden machinery.
PIX Lawn & Garden belts provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt.
PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories of belt construction.

PIX-X'tra® Raw Edge Cogged Belts


FEATURES

• Superior resistance to oil, heat, ozone, sunlight and weather
• Suitable for drives with small pulley diameters
• Excellent performance on high speed drives
• High level of power transmission capacities
• Superior transverse stiffness & high wear resistance

Product range:

Sections: ZX, AX, BX, CX, DX, XPZ, XPZ, XPB, XPC, 3VX, 5VX, 8VX

PIX-DuraBand® Banded Raw Edge Cogged Belts


Features:

• Best suitable for high power applications with shock or pulsating
loads and vibrations
• Suitable for drives with small pulley diameters
• Single stage curing process provides high adhesion strength between tie band and the belts
• Enhanced Power Transmission capacity up to 25%
• Superior resistance to oil, heat, ozone, sunlight and weather
• Prevents belts to turn over or run off the pulleys
• Superior transverse stiffness & high wear resistance

Product range:

Sections: HAX, HBX, HCX, HXPZ, HXPA, HXPB, HXPC, H3VX, H5VX
Note: Raw Edge Plain and Laminated Belts are available upon request.

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category V-Belts and V-Ribbed Belts
Product Number PIX-X'tra® Raw Edge Cogged
Product Name Lawn & Garden Transmission Belts
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368377 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 98.43 inch (2500.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Transmission Belts - ROFLEX MULTILAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details