PIX Transmissions Limited Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
| FEATURES • 50% to 70% enhancement in power-rating over PIX-X'act® HTD/STD Belts • Synchronous power transmission • Higher angular speed, resistance to loads and Low noise • Free from maintenance,... | |
| FEATURES • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves • | |
| PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive... |