PIX Transmissions Limited Special Application Transmission Belts PIX-Express®-XS

Description
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 20 x 12.5 20.0 15.0 2.5 40 155 / 3937 900 / 22860 APPLICATION For tiles industry
Description
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 20 x 12.5 20.0 15.0 2.5 40 155 / 3937 900 / 22860 APPLICATION For tiles industry

Suppliers

Company
Product
Description
Supplier Links
Special Application Transmission Belts - PIX-Express®-XS - PIX Transmissions Limited
Nagpur, Maharashtra, India
Special Application Transmission Belts
PIX-Express®-XS
Special Application Transmission Belts PIX-Express®-XS
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 20 x 12.5 20.0 15.0 2.5 40 155 / 3937 900 / 22860 APPLICATION For tiles industry

FEATURES
• Excellent service life
• Strong adhesion between top profile and the Belt
• Application specific designed Belts
• Designed for applications where power transmission & conveying of material is done simultaneously
• Temperature range: -18°C to +80°C

PRODUCT RANGE

SectionTw(mm)Th(mm)Pattern Height(mm)AngleMin(inch/mm)Max(inch/mm)
20 x 12.520.015.02.540155 / 3937900 / 22860


APPLICATION

For tiles industry

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category V-Belts and V-Ribbed Belts
Product Number PIX-Express®-XS
Product Name Special Application Transmission Belts
Metric 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Harvester V-Belts - HJ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.25 inch (31.80 mm)
View Details
V & Wedge Belts - 1368394 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 104.33 inch (2650.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
60o V BELT - V3M195 - W.M. Berg
Specs
Other Section Other
Belt Length 7.68 inch (195.00 mm)
Belt Width 0.12 inch (3.00 mm)
View Details