FEATURES
• Excellent flexibility with higher power carrying capacity per unit width
• Low stretch
• Temperature range: -25°C to +100°C
• Speed ratios over 1:30 are possible
• Maximum recommended Belt speed is 50 m/sec
• Only five sections cover a power range from 0.1 kW up to more than 600 kW
• Combines the advantages of flat Belts and of V-Belts
• Antistatic, oil and heat resistant
• Noise free
PRODUCT RANGE
| Section | Thickness (mm) | Rib Pitch (mm) | No. of Ribs | Range Min (mm) | Range Max (mm) |
|---|---|---|---|---|---|
| PJ | 3.8 | 2.34 | 2 to 235 | 280 | 5080 |
| PK | 4.5 | 3.56 | 2 to 150 | 280 | 5080 |
| PL | 7.6 | 4.70 | 2 to 110 | 500 | 5080 |
| PIX Transmissions Limited | |
|---|---|
| Product Category | V-Belts and V-Ribbed Belts |
| Product Number | PIX-HARVESTER®-XC RIBBED / POLY-V |
| Product Name | Agricultural Transmission Belts |
| V-Ribbed | PJ (optional feature); PK (optional feature); PL (optional feature) |