PIX Transmissions Limited Special Application Transmission Belts PIX-PTU-XS

Description
FEATURES • Temperature range: -18ºC to +80ºC • Longer service life • Excellent adhesion between top profile and the Belt • Application specific Belts • Designed for applications where power transmission and conveying of material is done simultaneously PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height (mm) Angle (Deg) Min (inch) Length Desgination B 17.0 16.5 5.5 40 36.5 Li APPLICATION Medical equipment
Description
FEATURES • Temperature range: -18ºC to +80ºC • Longer service life • Excellent adhesion between top profile and the Belt • Application specific Belts • Designed for applications where power transmission and conveying of material is done simultaneously PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height (mm) Angle (Deg) Min (inch) Length Desgination B 17.0 16.5 5.5 40 36.5 Li APPLICATION Medical equipment

Suppliers

Company
Product
Description
Supplier Links
Special Application Transmission Belts - PIX-PTU-XS - PIX Transmissions Limited
Nagpur, Maharashtra, India
Special Application Transmission Belts
PIX-PTU-XS
Special Application Transmission Belts PIX-PTU-XS
FEATURES • Temperature range: -18ºC to +80ºC • Longer service life • Excellent adhesion between top profile and the Belt • Application specific Belts • Designed for applications where power transmission and conveying of material is done simultaneously PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height (mm) Angle (Deg) Min (inch) Length Desgination B 17.0 16.5 5.5 40 36.5 Li APPLICATION Medical equipment

FEATURES
• Temperature range: -18ºC to +80ºC
• Longer service life
• Excellent adhesion between top profile and the Belt
• Application specific Belts
• Designed for applications where power transmission and conveying of material is done simultaneously

PRODUCT RANGE

SectionTw(mm)Th(mm)Pattern
Height
(mm)
Angle
(Deg)
Min
(inch)
Length
Desgination
B17.016.55.54036.5Li

APPLICATION
Medical equipment

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category V-Belts and V-Ribbed Belts
Product Number PIX-PTU-XS
Product Name Special Application Transmission Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365348 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
Harvester Combine Belt (Plan & Cogged) -  - Navyug (India) Limited
Specs
Metric 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Other Section Other
Belt Length 70.87 to 236.22 inch (1800.00 to 6000.00 mm)
View Details