PIX Transmissions Limited Special Application Transmission Belts PIX-Extractor®-XS (PT-7)

Description
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 37(37x25) 37.0 25.0 7.0 40 116 / 2946 375 / 9525 D (32x26) 32.0 26.0 7.0 40 142 / 3607 900 / 22860 APPLICATION Carrot harvesters, horticultural industry
Description
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 37(37x25) 37.0 25.0 7.0 40 116 / 2946 375 / 9525 D (32x26) 32.0 26.0 7.0 40 142 / 3607 900 / 22860 APPLICATION Carrot harvesters, horticultural industry

Suppliers

Company
Product
Description
Supplier Links
Special Application Transmission Belts - PIX-Extractor®-XS (PT-7) - PIX Transmissions Limited
Nagpur, Maharashtra, India
Special Application Transmission Belts
PIX-Extractor®-XS (PT-7)
Special Application Transmission Belts PIX-Extractor®-XS (PT-7)
FEATURES • Excellent service life • Strong adhesion between top profile and the Belt • Application specific designed Belts • Designed for applications where power transmission & conveying of material is done simultaneously • Temperature range: -18°C to +80°C PRODUCT RANGE Section Tw(mm) Th(mm) Pattern Height(mm) Angle Min(inch/mm) Max(inch/mm) 37(37x25) 37.0 25.0 7.0 40 116 / 2946 375 / 9525 D (32x26) 32.0 26.0 7.0 40 142 / 3607 900 / 22860 APPLICATION Carrot harvesters, horticultural industry

FEATURES
• Excellent service life
• Strong adhesion between top profile and the Belt
• Application specific designed Belts
• Designed for applications where power transmission & conveying of material is done simultaneously
• Temperature range: -18°C to +80°C

PRODUCT RANGE

SectionTw(mm)Th(mm)Pattern Height(mm)AngleMin(inch/mm)Max(inch/mm)
37(37x25)37.025.07.040116 / 2946375 / 9525
D (32x26)32.026.07.040142 / 3607900 / 22860


APPLICATION

Carrot harvesters, horticultural industry

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category V-Belts and V-Ribbed Belts
Product Number PIX-Extractor®-XS (PT-7)
Product Name Special Application Transmission Belts
English D (optional feature)
Other Section Other
Belt Length 116.00 to 900.00 inch (2946.40 to 22859.99 mm)
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365351 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
PW 92A Ivory Ridge-Top V-Belt - Form 2 - Megadyne Americas
Specs
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
Type Single Band
View Details