Atom Precision of America, Inc. Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Page: 1 2 3
Product Name Notes
1mm shank drill series for drilling precision small holes.
Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin.
for drillng precision small deep holes.(smallest diameter Ø0.03) Wide application available covering from steel to non-ferrous and resin.
High quality general purpose drill applicable for steels, non-ferrous and for plastics An excellent cutting performance is obtained at comparatively low speed.
High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed.
Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials.
Middle size of drill diameter 0.01mm increment series is standardized. This super precision drill provides under 2μ tolerance of run-out accuracy and lip height difference.
Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel(HRC50)

<< Prev Next >>