Atom Precision of America, Inc. ADS Solid Standard Drill Bit ADS-1240

Description
High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed.
Description
High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed.

Suppliers

Company
Product
Description
Supplier Links
ADS Solid Standard Drill Bit - ADS-1240 - Atom Precision of America, Inc.
Columbus, IN, USA
ADS Solid Standard Drill Bit
ADS-1240
ADS Solid Standard Drill Bit ADS-1240
High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed.
  • High quality general purpose drill applicable for steels, non-ferrous materials and for plastics.
  • An excellent cutting performance is obtained at comparatively low speed.
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADS-1240
Product Name ADS Solid Standard Drill Bit
Product Drill
Units Metric
Drill Type Twist
Cutting Application Plastic; Steel; Non-Ferrous Materials
Diameter 0.488 inch (12.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711216-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
Wire Installation Drill Bit - 82404 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details