AMSD-0049 -- AMSD MICRO TWIST DRILL BIT, 1MM SHANK
Atom Precision of America, Inc.
AMSD Micro Twist Drill Bit, 1mm shank
AMSD-0049
Description
1mm shank drill series for drilling precision small holes.
-
Atom Precision of America, Inc.
Description
1mm shank drill series for drilling precision small holes.
Suppliers
AMSD Micro Twist Drill Bit, 1mm shank
AMSD-0049
1mm shank drill series for drilling precision small holes.
- 1mm shank drill series for drilling precision small holes.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
AMSD-0049 |
|
Product Name
|
AMSD Micro Twist Drill Bit, 1mm shank |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Diameter
|
0.019 inch (0.5 mm)
|
|
Shank
|
0.039 inch (1.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.232 inch (5.9 mm)
OAL
3.66 inch (93 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw
View Details
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details