ADRS-0296 -- ADRS MICRO DRILL BIT, SHORT FLUTE
Atom Precision of America, Inc.
ADRS Micro Drill Bit, Short Flute
ADRS-0296
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
Suppliers
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
- Best for drilling precision small holes.
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADRS-0296 |
|
Product Name
|
ADRS Micro Drill Bit, Short Flute |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.117 inch (3.0 mm)
|
|
Shank
|
0.118 inch (3.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
0.945 inch (24.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details