Atom Precision of America, Inc. Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Page: 1 2 3
Product Name Notes
Best for drilling precision small holes (smallest diameter Ø0.02) Wide application available in work materials, covering from steel to non-ferrous and resin.
Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin.
Extra Long type of ADS Standard Straight Shank Drill.
for drillng precision small deep holes.(smallest diameter Ø0.03) Wide application available covering from steel to non-ferrous and resin.
Ideal chip ejection is assured due to unique design of point and flute configuration. The thinning point allows smoother entering when the drill digs in and prevents off-angle hole.
Long type drill of ADS Standard Straight Shank Drill.
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3...

Next >>