Atom Precision of America, Inc. ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length ADR-SV-0295

Description
Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
Description
Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)

Suppliers

Company
Product
Description
Supplier Links
ADR-SV Micro Drill Bit
Columbus, IN, USA
ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length
ADR-SV-0295
ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length ADR-SV-0295
Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
  • Stable long-lived machining can be achieved for precision small hole drilling of steels.
  • Wide drilling application is availble from mild steel to hardened steel (HRC50)
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ADR-SV-0295
Product Name ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length
Product Drill
Units Metric
Drill Type Twist; Microdrill
Cutting Application Steel
Diameter 0.116 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details