ADRS-0239 -- ADRS MICRO DRILL BIT, SHORT FLUTE
Atom Precision of America, Inc.
ADRS Micro Drill Bit, Short Flute
ADRS-0239
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
-
Atom Precision of America, Inc.
Description
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
Suppliers
Best for drilling precision small holes.
Wide application available covering from steel to non-ferrous and resin.
- Best for drilling precision small holes.
- Wide application available covering from steel to non-ferrous and resin.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
ADRS-0239 |
|
Product Name
|
ADRS Micro Drill Bit, Short Flute |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Microdrill
|
|
Diameter
|
0.094 inch (2.4 mm)
|
|
Shank
|
0.118 inch (3.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.276 inch (7.0 mm)
OAL
3.94 inch (100 mm)
Material
Carbide; Carbide tipped
View Details
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw
View Details