Atom Precision of America, Inc. Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Page: 1 2 3
Product Name Notes
1mm shank drill series for drilling precision small holes.
Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional...
TiAIN coating on standard drill (ADS) assures longer tool life and stable drilling operation. V-ADS can drill quenched and tempered steels up to 50HRC.

<< Prev