Ircon, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Mirage® temperature monitoring and control systems are compact, economical and designed to set a higher standard for performance, reliability, versatility and value in industrial applications from 250 to 3500°C... | |
| The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible... | |
| The Modline® 5 is a durable, standalone infrared sensor built to serve a wide range of industrial temperature measurement applications. This line features System Health Check – a diagnostics tool... | |
| The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76,... | |
| The ScanIR®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling... | |
| The Ultimax® series are handheld, portable infrared thermometers designed for maintenance applications and verification of process temperatures. For users that need temperature reporting capabilities, the Ultimax infrared thermometer can be... | |
| The InfraRail® series successfully combines a signal conditioner and two-wire transmitter in one modular DIN-rail infrared thermometer. Now, you can integrate temperature measurement with other relays and signal conditioners already... | |
| The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C... | |
| The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in... | |
| The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature... |