Ircon, Inc. Infrared Temperature Sensor System MODLINE 7 Series

Description
The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting. With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory. The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations. Designed for harsh industrial environments, Modline 7 additionally features: Communications utilities to monitor up to 32 Modline 7 sensors Advanced signal conditioning filters (peak hold, valley hold and averaging) Background compensation System or process alarm outputs directly from the sensing head
Description
The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting. With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory. The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations. Designed for harsh industrial environments, Modline 7 additionally features: Communications utilities to monitor up to 32 Modline 7 sensors Advanced signal conditioning filters (peak hold, valley hold and averaging) Background compensation System or process alarm outputs directly from the sensing head

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Sensor System - MODLINE 7 Series - Ircon, Inc.
Santa Cruz, CA, USA
Infrared Temperature Sensor System
MODLINE 7 Series
Infrared Temperature Sensor System MODLINE 7 Series
The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting. With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory. The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations. Designed for harsh industrial environments, Modline 7 additionally features: Communications utilities to monitor up to 32 Modline 7 sensors Advanced signal conditioning filters (peak hold, valley hold and averaging) Background compensation System or process alarm outputs directly from the sensing head

The Modline®7 infrared thermometers are designed for continuous temperature monitoring in nearly any application in industrial temperature process control. Offering 8 different series to choose from (7V, 72, 7G, 76, 75, 77, 78 & 74), these rugged pyrometers feature an IP65 (NEMA 4) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting.

With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor design, with integral water cooling in a stainless steel enclosure or high temperature waterjacket, reduces installation and setup time. Standardized installation accessories and common ModView™ Pro softwareplatform minimize multiple product configurations at your factory.

The new PROC-7 processor box (option) is a self-contained control unit designed to operate all Modline 7 sensors independent of Modview Pro software. Remote setup and operation can be done through the digital panel when the sensor is located in hard-to-reach or hazardous locations.

Designed for harsh industrial environments, Modline 7 additionally features:

  • Communications utilities to monitor up to 32 Modline 7 sensors
  • Advanced signal conditioning filters (peak hold, valley hold and averaging)
  • Background compensation
  • System or process alarm outputs directly from the sensing head
Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number MODLINE 7 Series
Product Name Infrared Temperature Sensor System
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Other
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometers - 1938693 - RS Components, Ltd.
Specs
Response Time 150 milliseconds
Ratio: Distance / Spot Size 20
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1832 F (-50 to 1000 C)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
CTlaser 2M - OPTCTL2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 3632 F (250 to 2000 C)
View Details