Ircon, Inc. Noncontact Infrared Thermometer JAVELIN Series

Description
The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C to 1300°C (0°F to 2400°F) the Javelin series is the perfect spot pyrometer for OEM, food, paper, packaging, converting and plastics applications. With proven Ircon optics, this sensor has standard and close focus resolution, as well as unique Ircon micro-processor digital circuitry for accurate ambient sensor compensation and digital linearization. The Javelin sensor has additional optical resolutions with standard focal distances – and its shatter-proof plastic lens provides solutions for many food and pharmaceutical applications. This series, incorporating a stainless steel housing, rugged, unbreakable plastic lens and temperature ranges from -20 to 200°C (0 to 400°F) is ideal for measuring food molds, pill coating, plastic films and thermoforming of food containers. Javelin comes packed with features that are easily adjusted using two push buttons. You can quickly select the peak picker, emissivity, response time, and either one of two outputs that best fits your process application. Selection is verified on the digital display located inside the housing. Utilize the peak picker for consistent temperature measurement of targets that are intermittent, or that have intermittent interferences, such as smoke, steam or dust. Emissivity can be selected from 0.10 to 1.00 in 0.01 increments, and users can choose among five response times: 165 ms, 400 ms, 1 second, 3 seconds and 10 seconds to 95% of scale.
Description
The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C to 1300°C (0°F to 2400°F) the Javelin series is the perfect spot pyrometer for OEM, food, paper, packaging, converting and plastics applications. With proven Ircon optics, this sensor has standard and close focus resolution, as well as unique Ircon micro-processor digital circuitry for accurate ambient sensor compensation and digital linearization. The Javelin sensor has additional optical resolutions with standard focal distances – and its shatter-proof plastic lens provides solutions for many food and pharmaceutical applications. This series, incorporating a stainless steel housing, rugged, unbreakable plastic lens and temperature ranges from -20 to 200°C (0 to 400°F) is ideal for measuring food molds, pill coating, plastic films and thermoforming of food containers. Javelin comes packed with features that are easily adjusted using two push buttons. You can quickly select the peak picker, emissivity, response time, and either one of two outputs that best fits your process application. Selection is verified on the digital display located inside the housing. Utilize the peak picker for consistent temperature measurement of targets that are intermittent, or that have intermittent interferences, such as smoke, steam or dust. Emissivity can be selected from 0.10 to 1.00 in 0.01 increments, and users can choose among five response times: 165 ms, 400 ms, 1 second, 3 seconds and 10 seconds to 95% of scale.

Suppliers

Company
Product
Description
Supplier Links
Noncontact Infrared Thermometer - JAVELIN Series - Ircon, Inc.
Santa Cruz, CA, USA
Noncontact Infrared Thermometer
JAVELIN Series
Noncontact Infrared Thermometer JAVELIN Series
The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C to 1300°C (0°F to 2400°F) the Javelin series is the perfect spot pyrometer for OEM, food, paper, packaging, converting and plastics applications. With proven Ircon optics, this sensor has standard and close focus resolution, as well as unique Ircon micro-processor digital circuitry for accurate ambient sensor compensation and digital linearization. The Javelin sensor has additional optical resolutions with standard focal distances – and its shatter-proof plastic lens provides solutions for many food and pharmaceutical applications. This series, incorporating a stainless steel housing, rugged, unbreakable plastic lens and temperature ranges from -20 to 200°C (0 to 400°F) is ideal for measuring food molds, pill coating, plastic films and thermoforming of food containers. Javelin comes packed with features that are easily adjusted using two push buttons. You can quickly select the peak picker, emissivity, response time, and either one of two outputs that best fits your process application. Selection is verified on the digital display located inside the housing. Utilize the peak picker for consistent temperature measurement of targets that are intermittent, or that have intermittent interferences, such as smoke, steam or dust. Emissivity can be selected from 0.10 to 1.00 in 0.01 increments, and users can choose among five response times: 165 ms, 400 ms, 1 second, 3 seconds and 10 seconds to 95% of scale.

The Ircon® Javelin™ noncontact infrared thermometer is a compact, highly versatile temperature sensor. With a NEMA 4 (IP65) stainless steel body, plastic lens option, and temperature sensing capabilities from -20°C to 1300°C (0°F to 2400°F) the Javelin series is the perfect spot pyrometer for OEM, food, paper, packaging, converting and plastics applications.

With proven Ircon optics, this sensor has standard and close focus resolution, as well as unique Ircon micro-processor digital circuitry for accurate ambient sensor compensation and digital linearization.

The Javelin sensor has additional optical resolutions with standard focal distances – and its shatter-proof plastic lens provides solutions for many food and pharmaceutical applications. This series, incorporating a stainless steel housing, rugged, unbreakable plastic lens and temperature ranges from -20 to 200°C (0 to 400°F) is ideal for measuring food molds, pill coating, plastic films and thermoforming of food containers.

Javelin comes packed with features that are easily adjusted using two push buttons. You can quickly select the peak picker, emissivity, response time, and either one of two outputs that best fits your process application. Selection is verified on the digital display located inside the housing. Utilize the peak picker for consistent temperature measurement of targets that are intermittent, or that have intermittent interferences, such as smoke, steam or dust. Emissivity can be selected from 0.10 to 1.00 in 0.01 increments, and users can choose among five response times: 165 ms, 400 ms, 1 second, 3 seconds and 10 seconds to 95% of scale.

Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number JAVELIN Series
Product Name Noncontact Infrared Thermometer
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CTi P7 - OPTCTIP7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 32 to 1310 F (0 to 710 C)
View Details
Infrared Temperature Sensors - 2410171 - RS Components, Ltd.
Specs
Category Element/Chip
Temperature Range 1886 F (1030 C)
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Digital Thermometer - SOLOnet - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Switched; Serial; Other
View Details