Ircon, Inc. Infrared Thermometers MODLINE 4 Series

Description
The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be placed within the series current loop—provided that the total voltage drop for each instrument does not exceed the total loop voltage. The Modline 4 DC operation has no moving parts, which guarantees stable performance. The solid state electronics incorporates a chopper-stabilized amplifier, which assures long term, accurate, drift-free, stable operation. The instrument is available with 3 optical resolutions, allowing it to measure spots as small as 7.6 mm (0.3“). It can be calibrated in the field using a certified black body. The digital emissivity control allows adjustments in 0.01 increments and a response time adjustment pot (potentiometer) lets you select values from 0.15 to 10 seconds to match almost any process requirements. An optional Peak Picker Filter is available to provide smooth temperature indications and outputs when measuring intermittent targets.
Description
The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be placed within the series current loop—provided that the total voltage drop for each instrument does not exceed the total loop voltage. The Modline 4 DC operation has no moving parts, which guarantees stable performance. The solid state electronics incorporates a chopper-stabilized amplifier, which assures long term, accurate, drift-free, stable operation. The instrument is available with 3 optical resolutions, allowing it to measure spots as small as 7.6 mm (0.3“). It can be calibrated in the field using a certified black body. The digital emissivity control allows adjustments in 0.01 increments and a response time adjustment pot (potentiometer) lets you select values from 0.15 to 10 seconds to match almost any process requirements. An optional Peak Picker Filter is available to provide smooth temperature indications and outputs when measuring intermittent targets.

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometers - MODLINE 4 Series - Ircon, Inc.
Santa Cruz, CA, USA
Infrared Thermometers
MODLINE 4 Series
Infrared Thermometers MODLINE 4 Series
The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be placed within the series current loop—provided that the total voltage drop for each instrument does not exceed the total loop voltage. The Modline 4 DC operation has no moving parts, which guarantees stable performance. The solid state electronics incorporates a chopper-stabilized amplifier, which assures long term, accurate, drift-free, stable operation. The instrument is available with 3 optical resolutions, allowing it to measure spots as small as 7.6 mm (0.3“). It can be calibrated in the field using a certified black body. The digital emissivity control allows adjustments in 0.01 increments and a response time adjustment pot (potentiometer) lets you select values from 0.15 to 10 seconds to match almost any process requirements. An optional Peak Picker Filter is available to provide smooth temperature indications and outputs when measuring intermittent targets.

The Modline® 4 Series is an economical infrared sensor for OEM applications. This pyrometer requires two wires, a power supply (range of 16 to 40 Vdc) and an installed compatible output (recording or control instrument) to complete the instrument system loop. A number of instruments can be placed within the series current loop—provided that the total voltage drop for each instrument does not exceed the total loop voltage.

The Modline 4 DC operation has no moving parts, which guarantees stable performance. The solid state electronics incorporates a chopper-stabilized amplifier, which assures long term, accurate, drift-free, stable operation. The instrument is available with 3 optical resolutions, allowing it to measure spots as small as 7.6 mm (0.3“). It can be calibrated in the field using a certified black body.

The digital emissivity control allows adjustments in 0.01 increments and a response time adjustment pot (potentiometer) lets you select values from 0.15 to 10 seconds to match almost any process requirements.

An optional Peak Picker Filter is available to provide smooth temperature indications and outputs when measuring intermittent targets.

Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number MODLINE 4 Series
Product Name Infrared Thermometers
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Thermometer - UNO - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details
Infrared Thermometers - 2410564 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 12
View Details
CT 3M - OPTCT3M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 122 to 3272 F (50 to 1800 C)
View Details