Ircon, Inc. Infrared Thermometers MODLINE 6 Series

Description
The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic thermometers. The Modline 6 pyrometers feature advanced signal processing and background-reflected energy compensation capabilities on 62 and 6G Series. In addition, Modline 6 includes the 6R that operates in a two-color mode designed for intermittent targets and severe environments. The Modline 6 fiber optic infrared thermometers consist of a rugged fiber optic cable and re-imaging lens. The assembly is connected to an electronics housing containing the detector, processing electronics, brightly lit LED user-interface/displ ay and termination connections for field wiring. The fixed focus re-imaging lens consists of a small stainless steel cylindrical housing and lens assembly. The re-imaging lens accommodates an air-purge accessory to prevent lens contamination and the fiber-optic cable is protected by metal armor to allow for higher ambient temperatures up to 315°C (600ºF).
Description
The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic thermometers. The Modline 6 pyrometers feature advanced signal processing and background-reflected energy compensation capabilities on 62 and 6G Series. In addition, Modline 6 includes the 6R that operates in a two-color mode designed for intermittent targets and severe environments. The Modline 6 fiber optic infrared thermometers consist of a rugged fiber optic cable and re-imaging lens. The assembly is connected to an electronics housing containing the detector, processing electronics, brightly lit LED user-interface/displ ay and termination connections for field wiring. The fixed focus re-imaging lens consists of a small stainless steel cylindrical housing and lens assembly. The re-imaging lens accommodates an air-purge accessory to prevent lens contamination and the fiber-optic cable is protected by metal armor to allow for higher ambient temperatures up to 315°C (600ºF).

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometers - MODLINE 6 Series - Ircon, Inc.
Santa Cruz, CA, USA
Infrared Thermometers
MODLINE 6 Series
Infrared Thermometers MODLINE 6 Series
The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic thermometers. The Modline 6 pyrometers feature advanced signal processing and background-reflected energy compensation capabilities on 62 and 6G Series. In addition, Modline 6 includes the 6R that operates in a two-color mode designed for intermittent targets and severe environments. The Modline 6 fiber optic infrared thermometers consist of a rugged fiber optic cable and re-imaging lens. The assembly is connected to an electronics housing containing the detector, processing electronics, brightly lit LED user-interface/displ ay and termination connections for field wiring. The fixed focus re-imaging lens consists of a small stainless steel cylindrical housing and lens assembly. The re-imaging lens accommodates an air-purge accessory to prevent lens contamination and the fiber-optic cable is protected by metal armor to allow for higher ambient temperatures up to 315°C (600ºF).

The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic thermometers.

The Modline 6 pyrometers feature advanced signal processing and background-reflected energy compensation capabilities on 62 and 6G Series. In addition, Modline 6 includes the 6R that operates in a two-color mode designed for intermittent targets and severe environments.

The Modline 6 fiber optic infrared thermometers consist of a rugged fiber optic cable and re-imaging lens. The assembly is connected to an electronics housing containing the detector, processing electronics, brightly lit LED user-interface/display and termination connections for field wiring.

The fixed focus re-imaging lens consists of a small stainless steel cylindrical housing and lens assembly. The re-imaging lens accommodates an air-purge accessory to prevent lens contamination and the fiber-optic cable is protected by metal armor to allow for higher ambient temperatures up to 315°C (600ºF).

Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number MODLINE 6 Series
Product Name Infrared Thermometers
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 32 to 2372 F (0 to 1300 C)
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Specs
Category Element/Chip
View Details
Digital Thermometer - SOLOnet - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Switched; Serial; Other
View Details