Ircon, Inc. Line Scanner SCANIR3 Series

Description
The ScanIR®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling and air purge, and also features built-in laser sighting. A rugged processor box provides universal input and output (I/O) capabilities in the field without the need for an external computer. The ScanIR3 linescanner has one of the fastest scan speeds in the industry and offers complete data about even the highest-speed manufacturing processes. Unlike point sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating optics collect infrared radiation at 1024 points within a 90-degree field of view, and industry-leading optical resolution (up to 200:1) enables detection of smaller temperature anomalies. The ScanIR3 system is exceptionally easy to deploy and manage: a single bundled sensing head cable with a one-click connector to the scanner allows for fast and trouble-free installation. The unit’s processor box supports various industry interfaces, including Ethernet, fiber optics (optional), and analog/digital I/O. Designed for reliability and continuous operation, this advanced infrared linescanner provides accurate, real-time thermal imaging and additional features, including: Reliable brushless scanning motor Field-replaceable window
Description
The ScanIR®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling and air purge, and also features built-in laser sighting. A rugged processor box provides universal input and output (I/O) capabilities in the field without the need for an external computer. The ScanIR3 linescanner has one of the fastest scan speeds in the industry and offers complete data about even the highest-speed manufacturing processes. Unlike point sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating optics collect infrared radiation at 1024 points within a 90-degree field of view, and industry-leading optical resolution (up to 200:1) enables detection of smaller temperature anomalies. The ScanIR3 system is exceptionally easy to deploy and manage: a single bundled sensing head cable with a one-click connector to the scanner allows for fast and trouble-free installation. The unit’s processor box supports various industry interfaces, including Ethernet, fiber optics (optional), and analog/digital I/O. Designed for reliability and continuous operation, this advanced infrared linescanner provides accurate, real-time thermal imaging and additional features, including: Reliable brushless scanning motor Field-replaceable window

Suppliers

Company
Product
Description
Supplier Links
Line Scanner - SCANIR3 Series - Ircon, Inc.
Santa Cruz, CA, USA
Line Scanner
SCANIR3 Series
Line Scanner SCANIR3 Series
The ScanIR®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling and air purge, and also features built-in laser sighting. A rugged processor box provides universal input and output (I/O) capabilities in the field without the need for an external computer. The ScanIR3 linescanner has one of the fastest scan speeds in the industry and offers complete data about even the highest-speed manufacturing processes. Unlike point sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating optics collect infrared radiation at 1024 points within a 90-degree field of view, and industry-leading optical resolution (up to 200:1) enables detection of smaller temperature anomalies. The ScanIR3 system is exceptionally easy to deploy and manage: a single bundled sensing head cable with a one-click connector to the scanner allows for fast and trouble-free installation. The unit’s processor box supports various industry interfaces, including Ethernet, fiber optics (optional), and analog/digital I/O. Designed for reliability and continuous operation, this advanced infrared linescanner provides accurate, real-time thermal imaging and additional features, including: Reliable brushless scanning motor Field-replaceable window

The ScanIR®3 linescanner and thermal imaging system is designed for a wide varierty of noncontact temperature measurement applications, including those in harsh industrial environments. Its robust housing incorporates standard water-cooling and air purge, and also features built-in laser sighting. A rugged processor box provides universal input and output (I/O) capabilities in the field without the need for an external computer.

The ScanIR3 linescanner has one of the fastest scan speeds in the industry and offers complete data about even the highest-speed manufacturing processes. Unlike point sensors that measure a single point, the linescanner measures multiple temperature points across a scan line. Its motorized mirror scans at rates up to 150 lines per second, allowing rapid detection of temperature non-uniformities and hot spots. Rotating optics collect infrared radiation at 1024 points within a 90-degree field of view, and industry-leading optical resolution (up to 200:1) enables detection of smaller temperature anomalies.

The ScanIR3 system is exceptionally easy to deploy and manage: a single bundled sensing head cable with a one-click connector to the scanner allows for fast and trouble-free installation. The unit’s processor box supports various industry interfaces, including Ethernet, fiber optics (optional), and analog/digital I/O.

Designed for reliability and continuous operation, this advanced infrared linescanner provides accurate, real-time thermal imaging and additional features, including:

  • Reliable brushless scanning motor
  • Field-replaceable window
Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number SCANIR3 Series
Product Name Line Scanner
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CSlaser 2M - OPTCSL2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 482 to 2912 F (250 to 1600 C)
View Details
Infrared Temperature Sensors - 2410168 - RS Components, Ltd.
Specs
Category Element/Chip
Temperature Range 1886 F (1030 C)
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current; Switched
View Details