Ircon, Inc. Infrared Thermometer SR Series

Description
The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and kiln applications. The SR Series provides a 4-20 mA or 0-10 Vdc temperature output signal directly to the user's own analog or digital display, controller, recorder or computer, and eliminates the need for a separate indicator/processor unit. This unique, self-contained sensor saves valuable panel space, reduces installation costs and eliminates costly duplication of control instrumentation. The advantage of a two-color, or ratio thermometer, allows reliable temperature measurements for difficult high temperature applications where target emissivity changes; where the target is too small and/or moving and cannot be completely resolved; or for applications where the object is partly obliterated by dust, smoke, or dirty viewing windows. The SR series will tolerate approximately a 95% reduction in radiation intensity due to low emissivity and non-resolved or obliterated targets. The SLR (Single Lens Reflex) version allows you to simply aim at the target, focus through-the-lens and take a reading just as easily as with an SLR camera. A built-in reticle aids in defining the exact spot size to be measured. The standard objective lens provided permits a working distance range from 380 mm (15 inches) to infinity. A 230 to 380 mm (9 to 15 inch) close focus lens is optionally available. The choice of three optical resolutions (D/50, D/100, and D/150) permits measuring targets as small as 1.5 mm (0.06 inches). Additionally, a choice of four response times is available to fit specific application needs. The close focus lens is interchangeable in the field and changing the lens does not affect calibration.
Description
The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and kiln applications. The SR Series provides a 4-20 mA or 0-10 Vdc temperature output signal directly to the user's own analog or digital display, controller, recorder or computer, and eliminates the need for a separate indicator/processor unit. This unique, self-contained sensor saves valuable panel space, reduces installation costs and eliminates costly duplication of control instrumentation. The advantage of a two-color, or ratio thermometer, allows reliable temperature measurements for difficult high temperature applications where target emissivity changes; where the target is too small and/or moving and cannot be completely resolved; or for applications where the object is partly obliterated by dust, smoke, or dirty viewing windows. The SR series will tolerate approximately a 95% reduction in radiation intensity due to low emissivity and non-resolved or obliterated targets. The SLR (Single Lens Reflex) version allows you to simply aim at the target, focus through-the-lens and take a reading just as easily as with an SLR camera. A built-in reticle aids in defining the exact spot size to be measured. The standard objective lens provided permits a working distance range from 380 mm (15 inches) to infinity. A 230 to 380 mm (9 to 15 inch) close focus lens is optionally available. The choice of three optical resolutions (D/50, D/100, and D/150) permits measuring targets as small as 1.5 mm (0.06 inches). Additionally, a choice of four response times is available to fit specific application needs. The close focus lens is interchangeable in the field and changing the lens does not affect calibration.

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer - SR Series - Ircon, Inc.
Santa Cruz, CA, USA
Infrared Thermometer
SR Series
Infrared Thermometer SR Series
The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and kiln applications. The SR Series provides a 4-20 mA or 0-10 Vdc temperature output signal directly to the user's own analog or digital display, controller, recorder or computer, and eliminates the need for a separate indicator/processor unit. This unique, self-contained sensor saves valuable panel space, reduces installation costs and eliminates costly duplication of control instrumentation. The advantage of a two-color, or ratio thermometer, allows reliable temperature measurements for difficult high temperature applications where target emissivity changes; where the target is too small and/or moving and cannot be completely resolved; or for applications where the object is partly obliterated by dust, smoke, or dirty viewing windows. The SR series will tolerate approximately a 95% reduction in radiation intensity due to low emissivity and non-resolved or obliterated targets. The SLR (Single Lens Reflex) version allows you to simply aim at the target, focus through-the-lens and take a reading just as easily as with an SLR camera. A built-in reticle aids in defining the exact spot size to be measured. The standard objective lens provided permits a working distance range from 380 mm (15 inches) to infinity. A 230 to 380 mm (9 to 15 inch) close focus lens is optionally available. The choice of three optical resolutions (D/50, D/100, and D/150) permits measuring targets as small as 1.5 mm (0.06 inches). Additionally, a choice of four response times is available to fit specific application needs. The close focus lens is interchangeable in the field and changing the lens does not affect calibration.

The SR Series infrared thermometer is a two-color infrared thermometer protected from dust and spray by a NEMA 4 (IP66) rated casting. This pyrometer is ideally suitable for high temperature measurements and a good choice for molten metal, wire and rod forming, vacuum furnaces, induction heating and kiln applications.

The SR Series provides a 4-20 mA or 0-10 Vdc temperature output signal directly to the user's own analog or digital display, controller, recorder or computer, and eliminates the need for a separate indicator/processor unit. This unique, self-contained sensor saves valuable panel space, reduces installation costs and eliminates costly duplication of control instrumentation.

The advantage of a two-color, or ratio thermometer, allows reliable temperature measurements for difficult high temperature applications where target emissivity changes; where the target is too small and/or moving and cannot be completely resolved; or for applications where the object is partly obliterated by dust, smoke, or dirty viewing windows. The SR series will tolerate approximately a 95% reduction in radiation intensity due to low emissivity and non-resolved or obliterated targets.

The SLR (Single Lens Reflex) version allows you to simply aim at the target, focus through-the-lens and take a reading just as easily as with an SLR camera. A built-in reticle aids in defining the exact spot size to be measured. The standard objective lens provided permits a working distance range from 380 mm (15 inches) to infinity. A 230 to 380 mm (9 to 15 inch) close focus lens is optionally available. The choice of three optical resolutions (D/50, D/100, and D/150) permits measuring targets as small as 1.5 mm (0.06 inches). Additionally, a choice of four response times is available to fit specific application needs. The close focus lens is interchangeable in the field and changing the lens does not affect calibration.

Supplier's Site

Technical Specifications

  Ircon, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number SR Series
Product Name Infrared Thermometer
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CTlaser LT - OPTCTLLT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -58 to 1787 F (-50 to 975 C)
View Details
Infrared Temperature Sensors - 2410168 - RS Components, Ltd.
Specs
Category Element/Chip
Temperature Range 1886 F (1030 C)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details
Stand Alone Thermometer - UNO - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details