The T28XX series is a temperature sensor for measuring dynamic and static
temperatures under pressure. The unit is entirely welded and utilizes stainless steel and heavy wall tubing to reduce the need for thermowells, thus, minimizing costs and improving space efficiency.
The unit provides many features as standard and allows for a wide variety of high level outputs along with many other electrical and mechanical modifications. As with all of STI’s products, “state-of-the-art” electronics are coupled with rugged and durable RTD elements.
The unit provides a versatile, easy to use, economical solution and compliments the “Application-Solutio
Areas of applications where we can assist include:
• Submersible Applications
• Oilfield Drilling/Production Applications
• Hazardous Areas
• OEM Customization
• Plant Automation
| Stellar Technology | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | T28XX Series |
| Product Name | Temperature Transducer / Transmitter |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature) |
| Sensor Connection | Plug or Quick Connect |