Stellar Technology Pressure / Temperature Transmitter PT 170 Series

Description
The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures . Available in absolute, sealed gage, or true gage zero pressure reference and either an RTD or thermocouple for temperature measurement, the unit is entirely welded of stainless steel. Features of design include long term stability, low sensitivity to shock and vibration, wide compensated temperature range, excellent response to transient pressures and infinite resolution. Standard Features • Ranges to 15000 PSI • Stainless Steel Construction • Probes from 3/8” to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative materials of construction • Temperature probe from -320°F to +750°F
Description
The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures . Available in absolute, sealed gage, or true gage zero pressure reference and either an RTD or thermocouple for temperature measurement, the unit is entirely welded of stainless steel. Features of design include long term stability, low sensitivity to shock and vibration, wide compensated temperature range, excellent response to transient pressures and infinite resolution. Standard Features • Ranges to 15000 PSI • Stainless Steel Construction • Probes from 3/8” to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative materials of construction • Temperature probe from -320°F to +750°F

Suppliers

Company
Product
Description
Supplier Links
Pressure / Temperature Transmitter - PT 170 Series - Stellar Technology
Amherst, NY, United States
Pressure / Temperature Transmitter
PT 170 Series
Pressure / Temperature Transmitter PT 170 Series
The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures . Available in absolute, sealed gage, or true gage zero pressure reference and either an RTD or thermocouple for temperature measurement, the unit is entirely welded of stainless steel. Features of design include long term stability, low sensitivity to shock and vibration, wide compensated temperature range, excellent response to transient pressures and infinite resolution. Standard Features • Ranges to 15000 PSI • Stainless Steel Construction • Probes from 3/8” to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative materials of construction • Temperature probe from -320°F to +750°F

The Series PT170 is a small, accurate, combination pressuretemperature
transducer for measuring dynamic and static pressuretemperatures.
Available in absolute, sealed gage, or true gage zero pressure reference and either an RTD or thermocouple for temperature measurement, the unit is entirely welded of stainless steel. Features of design include long term stability, low sensitivity to shock and vibration, wide compensated temperature range, excellent response to transient pressures and infinite resolution.

Standard Features
• Ranges to 15000 PSI
• Stainless Steel Construction
• Probes from 3/8” to 4”
• Requires no thermowell
• Operates with fluids or gases
• NIST traceable

Optional Features
• Probes from 4” to 24”
• Alternative pressure ports
• Remote electronics for higher temperature applications
• Alternative electrical terminations
• Alternative materials of construction
• Temperature probe from
-320°F to +750°F

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category RTD Temperature Transmitters
Product Number PT 170 Series
Product Name Pressure / Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 8275423 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details