Mescon Technologies, Inc. Datasheets for Thermocouple Temperature Transmitters

Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more

Product Name Notes
IQ series is the world's first 2-wire 4-20mA analog transmitter to offer a combination of selectable input and multiranging capabilities in a single DIN rails mounting instrumentation package. Input sensor...
P21
P24
The Mescon P-21 series is a unique PC-Programmable 2-wire transmitter family using Mescon's Just-PC™ Technology. The units feature a state of the art micro-processor design which enables complete input configuration...
The Mescon PDT-400 series is a unique PC-Programmable 2-wire transmitter family.The units feature a state of the art micro-processor based design which enables complete configuration with Mescon's Just-PC™ Technology using...
The Mescon PDT-410 series is a unique PC-Programmable 2-wire transmitter family.The units feature a state of the art micro-processor based design which enables complete configuration with Mescon's Just-PC™ Technology using...
The Mescon PDT-440 series is a unique PC-Programmable 2-wire transmitter family.The units feature a state of the art micro-processor based design which enables complete configuration with Mescon's Just-PC™ Technology using...
The Mescon PFT-400 series is unique PC-programmable 2-wire transmitter family. The units feature a state of art micro-processor based design which enables full configuration with Mescon's JUST-PC™ Technology using the...
The Mescon PFT-410 series is unique PC-programmable 2-wire transmitter family. The units feature a state of art micro-processor based design which enables full configuration with Mescon's JUST-PC™ Technology using the...
The Mescon PTH-400 series is unique PC-programmable 2-wire transmitter family. The units feature a state of art micro-processor based design which enables full configuration with Mescon's JUST-PC™ Technology using the...
The Mescon PTH-440 series is unique PC-programmable 2-wire transmitter family. The units feature a state of art micro-processor based design which enables full configuration with Mescon's JUST-PC™ Technology using the...
The Mescon TH-11U is a low cost, non-isolated temperature transmitter designed to fit in a standard thernmal head. A new design features a unique circuitry that enables the use of...
The Mescon TH-12U is an isolated, 2-wire temperature and mV transmitter designed to fit in a standard industrial thermal-head. The new design makes the TH-12U the smallest of its kind,...
The Mescon TH-15U is a low cost, non-isolated temperature transmitter designed to fit in a standard thernmal head. A new design features a unique circuitry that enables the use of...
The model 20/1 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It provides the necessary circuitry for amplification and linearization...
The model 20/2 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It includes the necessary circuitry for amplification and processing...
The model 20/3 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/3 provides the necessary circuitry for amplification and...
The model 20/4 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/4 provides the necessary circuitry for amplification and...
The model 20/6 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/6 provides the necessary circuitry for amplification, rectification...
The model 20/7 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/7 provides the necessary circuitry for amplification and...
The SST-200 is one of the most advanced, user-friendly and powerful, smart 2-wire transmitters. The state of the art micro-processor design combines simplicity, precision and ruggedness to produce a unique...
The SST-300 is one of the most advanced, user-friendly and powerful, smart 2-wire transmitters. The state of the art micro-processor design combines simplicity, precision and ruggedness to produce a unique...
The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification...
The UTI/4 is a precision loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. The UTI/4 provides the necessary circuitry for the excitation, amplification...