Mescon Technologies, Inc. 20/6V

Description
The model 20/6 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/6 provides the necessary circuitry for amplification, rectification and processing of AC Current or Voltage signals from various sensors and signal sources. An optional LCD indicator is available on the 20/6 to indicate the output in Engineering Units.The 20/6 can be easily ranged without requiring special tools or board modifications. The model 20/6N is a special version intended for very low current/voltage measurements and higher voltages over a wider frequency range of up to 2KHz. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.
Description
The model 20/6 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/6 provides the necessary circuitry for amplification, rectification and processing of AC Current or Voltage signals from various sensors and signal sources. An optional LCD indicator is available on the 20/6 to indicate the output in Engineering Units.The 20/6 can be easily ranged without requiring special tools or board modifications. The model 20/6N is a special version intended for very low current/voltage measurements and higher voltages over a wider frequency range of up to 2KHz. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Suppliers

Company
Product
Description
Supplier Links
The model 20/6 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/6 provides the necessary circuitry for amplification, rectification and processing of AC Current or Voltage signals from various sensors and signal sources. An optional LCD indicator is available on the 20/6 to indicate the output in Engineering Units.The 20/6 can be easily ranged without requiring special tools or board modifications. The model 20/6N is a special version intended for very low current/voltage measurements and higher voltages over a wider frequency range of up to 2KHz. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

The model 20/6 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/6 provides the necessary circuitry for amplification, rectification and processing of AC Current or Voltage signals from various sensors and signal sources. An optional LCD indicator is available on the 20/6 to indicate the output in Engineering Units.The 20/6 can be easily ranged without requiring special tools or board modifications. The model 20/6N is a special version intended for very low current/voltage measurements and higher voltages over a wider frequency range of up to 2KHz. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 20/6V
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37N-08 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2372 F (-100 to 1300 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details