Mescon Technologies, Inc. 20/2(D)

Description
The model 20/2 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It includes the necessary circuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of Thermocouples and provides the ice point reference compensation. Model 20/2L also provides input linearization to correct for the inherent Thermocouple non-linearity. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/2 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as RTD, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.
Description
The model 20/2 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It includes the necessary circuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of Thermocouples and provides the ice point reference compensation. Model 20/2L also provides input linearization to correct for the inherent Thermocouple non-linearity. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/2 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as RTD, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Suppliers

Company
Product
Description
Supplier Links
The model 20/2 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It includes the necessary circuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of Thermocouples and provides the ice point reference compensation. Model 20/2L also provides input linearization to correct for the inherent Thermocouple non-linearity. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/2 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as RTD, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

The model 20/2 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It includes the necessary circuitry for amplification and processing of signals from Thermocouple sensors. The input circuit can accept all types of Thermocouples and provides the ice point reference compensation. Model 20/2L also provides input linearization to correct for the inherent Thermocouple non-linearity. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/2 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as RTD, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 20/2(D)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature 0.0 to 160 F (-17.78 to 71.11 C)
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Thermocouple K
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37N-08 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2372 F (-100 to 1300 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details