Mescon Technologies, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Models 40/1 and 60/1 are precision RTD signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and... | |
| Models 40/2 and 60/2 are precision thermocouple signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and... | |
| Models 40/3 and 60/3 are precision DC input signal conditioners which include triple galvanic isolation between their input, output and power supply circuits. They include the necessary cicuitry for amplification... | |
| Models 40/4 and 60/4 are precision Potentiometric signal conditioners which provide triple galvanic isolation between their input, output and power supply circuits. They include the necessary cicuitry for amplification and... | |
| Models 40/5 and 60/5 are precision Bridge input signal conditioners which provide 4-way galvanic isolation between their input, output, excitation and power supply circuits. They include the necessary cicuitry for... | |
| Models 40/6 and 60/6 are precision AC input signal conditioners with full galvanic isolation between the input, output and power supply circuitry. They provide the necessary cicuitry for amplification, rectification... | |
| Models 40/7 and 60/7 are precision Frequency signal conditioners with galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of... | |
| The EP series is ahigh accuracy family of electrical parameter measurement instruments featuring full galvanic isolation. The entire series is available as a two wire loop powered transmitter or a... | |
| The Mescon P-40/P-60 series is a unique PC-Programmable signal conditioning family using Mescon's Just-PC™ Technology. The units feature a state of the art micro-processor design which enables complete input configuration... | |
| The SPIN™-600 is one of the world's most advanced user-friendly and powerful family of industrial transmitters and signal conditioners. State-of-the-art microprocessor design combines simplicity, precision and ruggedness to produce unique... |